☰
VN7004CLHTR
VN7004CLHTR
Active
Description:  IC PWR SWITCH N-CHAN 1:1 OCTAPAK
Manufacturer:  STMicroelectronics
Datasheet:   VN7004CLHTR Datasheet
History Price: $4.73000
In Stock: 28680
VN7004CLHTR Specification
Specification
Part No
VN7004CLHTR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
80A
Rds On (Typ)
4mOhm
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
OctaPAK 7+1
Package / Case
OctaPAK (7 leads + Tab)
VN7004CLHTR PDF Datasheet
VN7004CLHTR Related Parts
VN7003AHTR
VN7003AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7003ALHTR
VN7003ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CHTR
VN7004CHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007AHTR
VN7007AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007ALHTR
VN7007ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7008AJTR
VN7008AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR
VN7010AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR-E
VN7010AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR
VN7016AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR-E
VN7016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7020AJTR
VN7020AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7020AJTR-E
VN7020AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7004CLHTR Compare Parts
  • VN7004CLHTR vs VN751STR
  • VN7004CLHTR vs VN751S
  • VN7004CLHTR vs VN751PT13TR
  • VN7004CLHTR vs VN751PT
  • VN7004CLHTR vs VN750STR-E
  • VN7004CLHTR vs VN750SMTR-E
  • VN7004CLHTR vs VN750SMPTR-E
  • VN7004CLHTR vs VN750SM-E
  • VN7004CLHTR vs VN750SM
  • VN7004CLHTR vs VN750S-E
  • VN7004CLHTR vs VN750S
  • VN7004CLHTR vs VN750PTTR-E
  • VN7004CLHTR vs VN750PT13TR
  • VN7004CLHTR vs VN750PT-E
  • VN7004CLHTR vs VN750PT
  • VN7004CLHTR vs VN750PSTR-E
  • VN7004CLHTR vs VN750PS-E
  • VN7004CLHTR vs VN750PEPTR-E
  • VN7004CLHTR vs VN750PEP-E
  • VN7004CLHTR vs VN750LS13TR
  • VN7004CLHTR vs VN750LS
  • VN7004CLHTR vs VN750-12-E
  • VN7004CLHTR vs VN750(012Y)
  • VN7004CLHTR vs VN7140ASTR-E
  • VN7004CLHTR vs VN7140ASTR
  • VN7004CLHTR vs VN7140AS12TR
  • VN7004CLHTR vs VN7140AS-E
  • VN7004CLHTR vs VN7140AJTR-E
  • VN7004CLHTR vs VN7140AJTR
  • VN7004CLHTR vs VN7050ASTR-E
  • VN7004CLHTR vs VN7050ASTR
  • VN7004CLHTR vs VN7050AS-E
  • VN7004CLHTR vs VN7050AJTR-E
  • VN7004CLHTR vs VN7050AJTR
  • VN7004CLHTR vs VN7040ASTR-E
  • VN7004CLHTR vs VN7040ASTR
  • VN7004CLHTR vs VN7040AS-E
  • VN7004CLHTR vs VN7040AJTR-E
  • VN7004CLHTR vs VN7040AJTR
  • VN7004CLHTR vs VN7020AJTR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos