☰
VN750PSTR-E
VN750PSTR-E
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1 8SO
Manufacturer:  STMicroelectronics
Datasheet:   VN750PSTR-E Datasheet
History Price: $2.38000
In Stock: 48980
VN750PSTR-E Specification
Specification
Part No
VN750PSTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
6A
Rds On (Typ)
60mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
VN750PSTR-E PDF Datasheet
VN750PSTR-E Related Parts
VN7003AHTR
VN7003AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7003ALHTR
VN7003ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CHTR
VN7004CHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CLHTR
VN7004CLHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007AHTR
VN7007AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007ALHTR
VN7007ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7008AJTR
VN7008AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR
VN7010AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR-E
VN7010AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR
VN7016AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR-E
VN7016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7020AJTR
VN7020AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN750PSTR-E Description
STMicroelectronics VN750PSTR-E Overview

The STMicroelectronics VN750PSTR-E is a high-performance automotive-grade N-channel MOSFET-based power switch designed to drive and protect electrical loads in automotive and industrial applications. It is specifically optimized for use in applications such as motor control, solenoid drivers, and high-current switching tasks. This device integrates a power MOSFET with various protection features, making it an efficient solution for controlling power in demanding systems.

Core Features

The VN750PSTR-E offers a wide range of features aimed at improving the reliability and efficiency of the system:

* Integrated Power MOSFET: The VN750PSTR-E uses a MOSFET-based design for superior switching performance. The internal MOSFET allows for efficient current switching with low on-resistance, ensuring minimal power loss during operation.
* Overcurrent Protection: The device includes overcurrent protection to prevent damage to the switch and the load during situations where current exceeds safe levels. This protection feature is crucial for maintaining system integrity and preventing short-circuit or overload damage.
* Overvoltage Protection: It also includes overvoltage protection, which helps to safeguard the system in cases of voltage spikes or transient overvoltages. This ensures the reliability of the switch and prevents voltage-induced failure in the load.
* Thermal Shutdown: The VN750PSTR-E features an integrated thermal shutdown function that monitors the temperature of the device and disables it if it exceeds the preset thermal threshold, preventing damage from overheating.
* Reverse Polarity Protection: The device incorporates reverse polarity protection, making it resilient to incorrectly connected power supplies, thereby enhancing system robustness.

Electrical and Performance Characteristics

The VN750PSTR-E is designed to provide optimal performance with a variety of electrical characteristics:

* Operating Voltage: The VN750PSTR-E operates with a supply voltage ranging from 5V to 36V, which is suitable for most automotive and industrial systems. This voltage range allows for versatility across different applications.
* Current Handling: The device can handle continuous load currents of up to 50A, making it suitable for applications that require high current switching. The high current capacity ensures that the switch can handle heavy loads without degrading performance.
* On-Resistance: The MOSFET features a low on-resistance (Rds(on)), which minimizes the voltage drop and reduces heat dissipation during operation, ensuring greater efficiency and reliability in power-sensitive applications.
* Power Dissipation: With its efficient design and low on-resistance, the VN750PSTR-E is optimized for low power dissipation, helping to maintain system efficiency even at higher load currents.
* Switching Characteristics: The device exhibits fast switching speeds, allowing for rapid transitions between on and off states, which is essential for applications requiring high-frequency switching, such as pulse-width modulation (PWM) control.

Protection Features

The VN750PSTR-E is equipped with multiple protection features to safeguard both the device and the system:

* Overcurrent Protection (OCP): The overcurrent protection feature continuously monitors the load current and disables the device if it exceeds the specified threshold, protecting both the device and the circuit from damage.
* Thermal Protection: The thermal shutdown feature automatically disables the device if the junction temperature exceeds the thermal limit, ensuring that the switch does not overheat and cause system failure.
* Overvoltage Protection (OVP): The integrated overvoltage protection prevents the device from operating under excessive voltage conditions, ensuring that the internal MOSFET does not experience voltage-induced breakdown or failure.
* Reverse Polarity Protection: This feature protects the device against reverse voltage connections, which are common in automotive and industrial environments where incorrect connections can occur.

Control Interface

The VN750PSTR-E is designed with a straightforward control interface to simplify integration into systems:

* Logic-Level Control: The device can be controlled with logic-level signals, typically in the range of 3V to 5V, which makes it easy to interface with microcontrollers, microprocessors, and other digital control systems.
* Enable Pin: The enable pin allows for easy ON/OFF control of the device. When the enable pin is activated, the device conducts current; when disabled, the device is turned off, and no current flows through the switch.
* Diagnostic Feedback: The VN750PSTR-E includes diagnostic feedback pins that can provide system status information, such as overcurrent conditions, thermal shutdown status, and reverse polarity detection. This feature allows for real-time monitoring and diagnostics.

Package and Thermal Management

The VN750PSTR-E is available in a compact and robust package designed to meet the demands of automotive and industrial environments:

* Package Type: The device is housed in a PowerSO-10 package, which provides excellent thermal performance and can handle the heat dissipation requirements of high-current applications.
* Thermal Resistance: The thermal resistance of the package is designed to ensure efficient heat dissipation, helping to maintain stable operation even under high load conditions. The device is capable of operating within a temperature range of -40°C to +150°C, making it suitable for harsh environmental conditions.

Key Specifications

* Operating Voltage: 5V to 36V
* Continuous Load Current: Up to 50A
* On-Resistance (Rds(on)): Low, optimized for high efficiency
* Overcurrent Protection: Yes, with adjustable threshold
* Thermal Shutdown: Integrated, with auto-disable function
* Overvoltage Protection: Yes
* Reverse Polarity Protection: Yes
* Control Interface: Logic-level input (3V to 5V)
* Package: PowerSO-10
* Operating Temperature Range: -40°C to +150°C

Applications

The VN750PSTR-E is ideal for a wide range of automotive and industrial applications that require efficient, high-current switching with robust protection features:

* Automotive Systems: The device is commonly used in automotive applications such as motor control, solenoid drivers, and lighting systems, where high-current switching and reliability are critical.
* Industrial Equipment: In industrial automation and control systems, the VN750PSTR-E is used to manage high-power loads and provide protection against overcurrent, overvoltage, and thermal damage.
* Power Distribution Systems: The device can be employed in power distribution and control systems, where high current handling and protection features are necessary for maintaining system integrity.
* Solenoid and Motor Control: It is used in solenoid and motor control systems, where the device's ability to handle high currents and provide fast switching ensures reliable operation.
* Automated Test Equipment: The VN750PSTR-E is also suitable for automated test equipment applications where precise control of high-power loads is necessary.

Conclusion

The STMicroelectronics VN750PSTR-E is a powerful and reliable N-channel MOSFET-based power switch that integrates advanced protection features such as overcurrent, overvoltage, and thermal shutdown. With its high current handling capability, low on-resistance, and wide operating voltage range, it is an excellent choice for automotive, industrial, and other high-power applications. Its robust design and protection mechanisms make it suitable for use in demanding environments, ensuring the longevity and reliability of the system.
VN750PSTR-E Compare Parts
  • VN750PSTR-E vs VN751STR
  • VN750PSTR-E vs VN751S
  • VN750PSTR-E vs VN751PT13TR
  • VN750PSTR-E vs VN751PT
  • VN750PSTR-E vs VN750STR-E
  • VN750PSTR-E vs VN750SMTR-E
  • VN750PSTR-E vs VN750SMPTR-E
  • VN750PSTR-E vs VN750SM-E
  • VN750PSTR-E vs VN750SM
  • VN750PSTR-E vs VN750S-E
  • VN750PSTR-E vs VN750S
  • VN750PSTR-E vs VN750PTTR-E
  • VN750PSTR-E vs VN750PT13TR
  • VN750PSTR-E vs VN750PT-E
  • VN750PSTR-E vs VN750PT
  • VN750PSTR-E vs VN750PS-E
  • VN750PSTR-E vs VN750PEPTR-E
  • VN750PSTR-E vs VN750PEP-E
  • VN750PSTR-E vs VN750LS13TR
  • VN750PSTR-E vs VN750LS
  • VN750PSTR-E vs VN750-12-E
  • VN750PSTR-E vs VN750(012Y)
  • VN750PSTR-E vs VN7140ASTR-E
  • VN750PSTR-E vs VN7140ASTR
  • VN750PSTR-E vs VN7140AS12TR
  • VN750PSTR-E vs VN7140AS-E
  • VN750PSTR-E vs VN7140AJTR-E
  • VN750PSTR-E vs VN7140AJTR
  • VN750PSTR-E vs VN7050ASTR-E
  • VN750PSTR-E vs VN7050ASTR
  • VN750PSTR-E vs VN7050AS-E
  • VN750PSTR-E vs VN7050AJTR-E
  • VN750PSTR-E vs VN7050AJTR
  • VN750PSTR-E vs VN7040ASTR-E
  • VN750PSTR-E vs VN7040ASTR
  • VN750PSTR-E vs VN7040AS-E
  • VN750PSTR-E vs VN7040AJTR-E
  • VN750PSTR-E vs VN7040AJTR
  • VN750PSTR-E vs VN7020AJTR-E
  • VN750PSTR-E vs VN7020AJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.