☰
VN750PS-E
VN750PS-E
Obsolete
Description:  IC PWR DRIVER N-CHANNEL 1:1 8SO
Manufacturer:  STMicroelectronics
Datasheet:   VN750PS-E Datasheet
History Price: Obsolete
In Stock: 16310
VN750PS-E Specification
Specification
Part No
VN750PS-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
6A
Rds On (Typ)
60mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SO
Package / Case
8-SOIC (0.154", 3.90mm Width)
VN750PS-E PDF Datasheet
VN750PS-E Related Parts
VN7003AHTR
VN7003AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7003ALHTR
VN7003ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CHTR
VN7004CHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CLHTR
VN7004CLHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007AHTR
VN7007AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007ALHTR
VN7007ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7008AJTR
VN7008AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR
VN7010AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR-E
VN7010AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR
VN7016AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR-E
VN7016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7020AJTR
VN7020AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN750PS-E Description
The STMicroelectronics VN750PS-E is a high-performance, automotive-grade power MOSFET driver designed for driving N-channel MOSFETs in various applications, including automotive, industrial, and consumer electronics. This device is particularly well-suited for applications requiring high efficiency, fast switching, and robust performance under challenging conditions. Below is a detailed overview of its specifications, features, and applications.

## Overview

The VN750PS-E is part of STMicroelectronics%27 VIPower™ family, which is known for its advanced power management solutions. This device integrates a high-side driver with a built-in charge pump, enabling it to drive high-side N-channel MOSFETs efficiently. The VN750PS-E is designed to operate in harsh environments, making it ideal for automotive applications where reliability and performance are critical.

## Key Specifications

1. Device Type:
- Type: High-side N-channel MOSFET driver
- Technology: VIPower™ technology

2. Input and Output Characteristics:
- Input Voltage Range: Typically operates from 4.5V to 36V, making it suitable for a wide range of automotive and industrial applications.
- Output Current: Capable of driving output currents up to 2A, allowing it to control larger loads effectively.
- Output Voltage: Can drive MOSFETs with a gate voltage of up to 10V, ensuring proper turn-on characteristics for various N-channel MOSFETs.

3. Switching Performance:
- Rise Time: Fast rise time, typically around 20 ns, enabling high-speed switching applications.
- Fall Time: Fast fall time, typically around 15 ns, which helps in reducing switching losses and improving overall efficiency.

4. Thermal Characteristics:
- Operating Temperature Range: Designed to operate in a wide temperature range from -40°C to +150°C, making it suitable for automotive environments.
- Thermal Protection: Integrated thermal shutdown feature to protect the device from overheating.

5. Protection Features:
- Overcurrent Protection: Built-in overcurrent protection to prevent damage to the MOSFET and driver under fault conditions.
- Undervoltage Lockout (UVLO): Prevents the device from operating below a certain voltage threshold, ensuring reliable operation.

6. Package Information:
- Package Type: Available in a PowerSO-10 package, which provides a compact footprint and efficient thermal dissipation.
- Pin Count: 10 pins, allowing for easy integration into various circuit designs.

## Applications

The VN750PS-E is suitable for a wide range of applications, including:

- Automotive: Used in automotive lighting systems, motor control, and power distribution applications where high reliability and performance are essential.
- Industrial: Ideal for industrial automation systems, including robotics and control systems that require efficient power management.
- Consumer Electronics: Can be used in consumer devices that require efficient power switching and management.

## Conclusion

The STMicroelectronics VN750PS-E is a robust and efficient high-side N-channel MOSFET driver that offers a combination of high performance, reliability, and protection features. Its wide input voltage range, fast switching capabilities, and thermal management make it an excellent choice for automotive and industrial applications. With its integration of advanced features and compact packaging, the VN750PS-E simplifies design and enhances the performance of power management systems.
VN750PS-E Compare Parts
  • VN750PS-E vs VN751STR
  • VN750PS-E vs VN751S
  • VN750PS-E vs VN751PT13TR
  • VN750PS-E vs VN751PT
  • VN750PS-E vs VN750STR-E
  • VN750PS-E vs VN750SMTR-E
  • VN750PS-E vs VN750SMPTR-E
  • VN750PS-E vs VN750SM-E
  • VN750PS-E vs VN750SM
  • VN750PS-E vs VN750S-E
  • VN750PS-E vs VN750S
  • VN750PS-E vs VN750PTTR-E
  • VN750PS-E vs VN750PT13TR
  • VN750PS-E vs VN750PT-E
  • VN750PS-E vs VN750PT
  • VN750PS-E vs VN750PSTR-E
  • VN750PS-E vs VN750PEPTR-E
  • VN750PS-E vs VN750PEP-E
  • VN750PS-E vs VN750LS13TR
  • VN750PS-E vs VN750LS
  • VN750PS-E vs VN750-12-E
  • VN750PS-E vs VN750(012Y)
  • VN750PS-E vs VN7140ASTR-E
  • VN750PS-E vs VN7140ASTR
  • VN750PS-E vs VN7140AS12TR
  • VN750PS-E vs VN7140AS-E
  • VN750PS-E vs VN7140AJTR-E
  • VN750PS-E vs VN7140AJTR
  • VN750PS-E vs VN7050ASTR-E
  • VN750PS-E vs VN7050ASTR
  • VN750PS-E vs VN7050AS-E
  • VN750PS-E vs VN7050AJTR-E
  • VN750PS-E vs VN7050AJTR
  • VN750PS-E vs VN7040ASTR-E
  • VN750PS-E vs VN7040ASTR
  • VN750PS-E vs VN7040AS-E
  • VN750PS-E vs VN7040AJTR-E
  • VN750PS-E vs VN7040AJTR
  • VN750PS-E vs VN7020AJTR-E
  • VN750PS-E vs VN7020AJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.