☰
VN750LS13TR
VN750LS13TR
Obsolete
Description:  IC PWR DRVR HI SIDE M0-3 41V 8SO
Manufacturer:  STMicroelectronics
Datasheet:   VN750LS13TR Datasheet
History Price: Obsolete
In Stock: 22320
VN750LS13TR Specification
Specification
Part No
VN750LS13TR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
-
Number of Outputs
-
Ratio - Input:Output
-
Output Configuration
-
Output Type
-
Interface
-
Voltage - Load
-
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
-
Rds On (Typ)
-
Input Type
-
Features
Auto Restart, Status Flag
Fault Protection
-
Operating Temperature
-
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
VN750LS13TR Related Parts
VN7003AHTR
VN7003AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7003ALHTR
VN7003ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CHTR
VN7004CHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CLHTR
VN7004CLHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007AHTR
VN7007AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007ALHTR
VN7007ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7008AJTR
VN7008AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR
VN7010AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR-E
VN7010AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR
VN7016AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR-E
VN7016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7020AJTR
VN7020AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN750LS13TR Compare Parts
  • VN750LS13TR vs VN751STR
  • VN750LS13TR vs VN751S
  • VN750LS13TR vs VN751PT13TR
  • VN750LS13TR vs VN751PT
  • VN750LS13TR vs VN750STR-E
  • VN750LS13TR vs VN750SMTR-E
  • VN750LS13TR vs VN750SMPTR-E
  • VN750LS13TR vs VN750SM-E
  • VN750LS13TR vs VN750SM
  • VN750LS13TR vs VN750S-E
  • VN750LS13TR vs VN750S
  • VN750LS13TR vs VN750PTTR-E
  • VN750LS13TR vs VN750PT13TR
  • VN750LS13TR vs VN750PT-E
  • VN750LS13TR vs VN750PT
  • VN750LS13TR vs VN750PSTR-E
  • VN750LS13TR vs VN750PS-E
  • VN750LS13TR vs VN750PEPTR-E
  • VN750LS13TR vs VN750PEP-E
  • VN750LS13TR vs VN750LS
  • VN750LS13TR vs VN750-12-E
  • VN750LS13TR vs VN750(012Y)
  • VN750LS13TR vs VN7140ASTR-E
  • VN750LS13TR vs VN7140ASTR
  • VN750LS13TR vs VN7140AS12TR
  • VN750LS13TR vs VN7140AS-E
  • VN750LS13TR vs VN7140AJTR-E
  • VN750LS13TR vs VN7140AJTR
  • VN750LS13TR vs VN7050ASTR-E
  • VN750LS13TR vs VN7050ASTR
  • VN750LS13TR vs VN7050AS-E
  • VN750LS13TR vs VN7050AJTR-E
  • VN750LS13TR vs VN7050AJTR
  • VN750LS13TR vs VN7040ASTR-E
  • VN750LS13TR vs VN7040ASTR
  • VN750LS13TR vs VN7040AS-E
  • VN750LS13TR vs VN7040AJTR-E
  • VN750LS13TR vs VN7040AJTR
  • VN750LS13TR vs VN7020AJTR-E
  • VN750LS13TR vs VN7020AJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.