☰
VN7140AS-E
VN7140AS-E
Discontinued
Description:  IC PWR DRIVER N-CHANNEL 1:1 8SO
Manufacturer:  STMicroelectronics
Datasheet:   VN7140AS-E Datasheet
History Price: Discontinued at Digi-Key
In Stock: 4770
VN7140AS-E Specification
Specification
Part No
VN7140AS-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
8A
Rds On (Typ)
140mOhm
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
VN7140AS-E PDF Datasheet
VN7140AS-E Related Parts
VN7003AHTR
VN7003AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7003ALHTR
VN7003ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CHTR
VN7004CHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CLHTR
VN7004CLHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007AHTR
VN7007AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007ALHTR
VN7007ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7008AJTR
VN7008AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR
VN7010AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR-E
VN7010AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR
VN7016AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR-E
VN7016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7020AJTR
VN7020AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7140AS-E Description
The STMicroelectronics VN7140AS-E is a high-performance, automotive-grade integrated circuit designed for use as a high-side switch. This device is particularly well-suited for applications in automotive and industrial environments where reliable switching and control of loads are required. The VN7140AS-E is part of STMicroelectronics%27 extensive portfolio of power management solutions, known for their robustness, efficiency, and advanced features. Below is a detailed overview of the specifications, features, and applications of the VN7140AS-E.

## Overview

The VN7140AS-E is designed to control high-side loads, making it ideal for applications such as motor control, lighting, and other resistive or inductive loads. It features a built-in protection mechanism, making it suitable for automotive applications where reliability and safety are paramount. The device is housed in a compact package, allowing for easy integration into various systems.

## Key Specifications

1. Device Type: High-Side Switch
2. Maximum Supply Voltage (Vcc): 40 V
3. On-State Resistance (Rds(on)):
- Typically 30 mΩ at Vcc = 13.5 V
- Typically 50 mΩ at Vcc = 24 V
4. Continuous Load Current (Iout): Up to 14 A
5. Pulsed Load Current: Up to 30 A
6. Input Voltage Range: 2.5 V to 5 V (logic level)
7. Thermal Resistance (junction to case): 3 °C/W
8. Operating Temperature Range: -40°C to +150°C
9. Package Type: PowerSO-10
10. Protection Features:
- Overtemperature protection
- Overcurrent protection
- Short-circuit protection
- Undervoltage lockout

## Performance Features

- High Efficiency: The low on-state resistance (Rds(on)) ensures minimal power loss during operation, contributing to overall system efficiency.
- Robust Protection Mechanisms: The VN7140AS-E includes several built-in protection features, such as overtemperature and overcurrent protection, which enhance the reliability of the device in demanding applications.
- Wide Operating Range: With an operating temperature range of -40°C to +150°C, this device is suitable for use in harsh environments, making it ideal for automotive applications.
- Compact Package: The PowerSO-10 package allows for efficient thermal management and easy integration into space-constrained designs.
- Logic-Level Input: The device can be controlled with standard logic levels, simplifying interfacing with microcontrollers and other digital devices.

## Applications

The STMicroelectronics VN7140AS-E is suitable for a variety of applications, including:

- Automotive Lighting: Used for controlling headlights, interior lights, and other automotive lighting systems.
- Motor Control: Employed in electric motor control applications, such as window lifts, sunroofs, and seat adjustments.
- Power Distribution: Utilized in power distribution systems within vehicles to manage various electrical loads.
- Industrial Automation: Integrated into industrial control systems for managing actuators, relays, and other loads.
- Consumer Electronics: Used in various consumer electronic devices that require reliable high-side switching.

## Conclusion

The STMicroelectronics VN7140AS-E is a high-performance high-side switch that offers a combination of efficiency, reliability, and advanced protection features. Its versatility makes it suitable for a wide range of applications in automotive, industrial, and consumer electronics. With its robust design and ability to operate in harsh environments, the VN7140AS-E is an excellent choice for engineers and designers looking to implement effective load control solutions in their systems. Whether in automotive lighting, motor control, or industrial automation, this device provides the necessary specifications to ensure optimal performance and reliability in demanding applications.
VN7140AS-E Compare Parts
  • VN7140AS-E vs VN751STR
  • VN7140AS-E vs VN751S
  • VN7140AS-E vs VN751PT13TR
  • VN7140AS-E vs VN751PT
  • VN7140AS-E vs VN750STR-E
  • VN7140AS-E vs VN750SMTR-E
  • VN7140AS-E vs VN750SMPTR-E
  • VN7140AS-E vs VN750SM-E
  • VN7140AS-E vs VN750SM
  • VN7140AS-E vs VN750S-E
  • VN7140AS-E vs VN750S
  • VN7140AS-E vs VN750PTTR-E
  • VN7140AS-E vs VN750PT13TR
  • VN7140AS-E vs VN750PT-E
  • VN7140AS-E vs VN750PT
  • VN7140AS-E vs VN750PSTR-E
  • VN7140AS-E vs VN750PS-E
  • VN7140AS-E vs VN750PEPTR-E
  • VN7140AS-E vs VN750PEP-E
  • VN7140AS-E vs VN750LS13TR
  • VN7140AS-E vs VN750LS
  • VN7140AS-E vs VN750-12-E
  • VN7140AS-E vs VN750(012Y)
  • VN7140AS-E vs VN7140ASTR-E
  • VN7140AS-E vs VN7140ASTR
  • VN7140AS-E vs VN7140AS12TR
  • VN7140AS-E vs VN7140AJTR-E
  • VN7140AS-E vs VN7140AJTR
  • VN7140AS-E vs VN7050ASTR-E
  • VN7140AS-E vs VN7050ASTR
  • VN7140AS-E vs VN7050AS-E
  • VN7140AS-E vs VN7050AJTR-E
  • VN7140AS-E vs VN7050AJTR
  • VN7140AS-E vs VN7040ASTR-E
  • VN7140AS-E vs VN7040ASTR
  • VN7140AS-E vs VN7040AS-E
  • VN7140AS-E vs VN7040AJTR-E
  • VN7140AS-E vs VN7040AJTR
  • VN7140AS-E vs VN7020AJTR-E
  • VN7140AS-E vs VN7020AJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.