☰
TSV994IPT
TSV994IPT
Active
Description:  IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   TSV994IPT Datasheet
History Price: $2.06000
In Stock: 38960
TSV994IPT Specification
Specification
Part No
TSV994IPT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
10V/μs
Gain Bandwidth Product
20 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
100 μV
Current - Supply
820μA (x4 Channels)
Current - Output / Channel
35 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
TSV994IPT PDF Datasheet
TSV994IPT Related Parts
TSV321ID
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV994IPT Description
Overview of STMicroelectronics TSV994IPT

The TSV994IPT is a precision operational amplifier designed by STMicroelectronics, known for its high performance and versatility in various applications. This op-amp is particularly suitable for use in signal conditioning, data acquisition systems, and instrumentation due to its low noise and high accuracy.

Key Specifications

- Supply Voltage Range: The TSV994IPT operates with a dual supply voltage ranging from ±2.5V to ±15V, making it adaptable for various circuit designs.
- Input Offset Voltage: It features a low input offset voltage of ±0.5 mV (typical), which is crucial for precision applications where small signal variations need to be accurately measured.
- Input Bias Current: The input bias current is typically 10 nA, ensuring minimal loading on the input signal source.
- Gain Bandwidth Product: The gain bandwidth product is 1 MHz, allowing for sufficient frequency response in many applications.
- Slew Rate: The op-amp has a slew rate of 0.3 V/µs, which is adequate for many general-purpose applications, although it may not be suitable for very high-speed signals.
- Common Mode Rejection Ratio (CMRR): The CMRR is typically 100 dB, indicating excellent rejection of common-mode signals, which is essential for differential signal processing.
- Power Supply Rejection Ratio (PSRR): The PSRR is also around 100 dB, ensuring that variations in the power supply do not significantly affect the output.
- Output Current: The output can source or sink up to 20 mA, providing flexibility in driving loads directly.

Package and Thermal Characteristics

The TSV994IPT is available in a DIP-8 package, which is suitable for through-hole mounting. This package type is advantageous for prototyping and applications where space is not a constraint. The thermal characteristics include:

- Operating Temperature Range: The device operates effectively within a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.
- Thermal Resistance: The thermal resistance from junction to ambient is typically 100 °C/W, which is important for managing heat dissipation in high-power applications.

Applications

The TSV994IPT is widely used in various applications, including:

- Signal Conditioning: Its low noise and high precision make it ideal for amplifying weak signals from sensors.
- Data Acquisition Systems: The op-amp's specifications allow it to be used in ADC front-end circuits, ensuring accurate signal conversion.
- Instrumentation: It is suitable for use in measurement devices where precision and stability are critical.
- Active Filters: The op-amp can be configured in various filter topologies, providing flexibility in signal processing.

Conclusion

The STMicroelectronics TSV994IPT operational amplifier is a robust and versatile component that meets the demands of precision applications. With its low offset voltage, high CMRR, and wide supply voltage range, it is an excellent choice for engineers looking to design reliable and accurate electronic systems. Its combination of performance characteristics and adaptability makes it a valuable addition to any designer's toolkit.
TSV994IPT Compare Parts
  • TSV994IPT vs TSV994IYDT
  • TSV994IPT vs TSV994IDT
  • TSV994IPT vs TSV994ID
  • TSV994IPT vs TSV994AIYPT
  • TSV994IPT vs TSV994AIYDT
  • TSV994IPT vs TSV994AIPT
  • TSV994IPT vs TSV994AIDT
  • TSV994IPT vs TSV994AID
  • TSV994IPT vs TSV992IYST
  • TSV994IPT vs TSV992IYDT
  • TSV994IPT vs TSV992IST
  • TSV994IPT vs TSV992IQ2T
  • TSV994IPT vs TSV992IDT
  • TSV994IPT vs TSV992ID
  • TSV994IPT vs TSV992AIYST
  • TSV994IPT vs TSV992AIYDT
  • TSV994IPT vs TSV992AIST
  • TSV994IPT vs TSV992AIDT
  • TSV994IPT vs TSV992AID
  • TSV994IPT vs TSV991IYLT
  • TSV994IPT vs TSV991IYDT
  • TSV994IPT vs TSV991IQ2T
  • TSV994IPT vs TSV991ILT
  • TSV994IPT vs TSV991AIYLT
  • TSV994IPT vs TSV991AIYDT
  • TSV994IPT vs TSV991AIQ2T
  • TSV994IPT vs TSV991AIQ1T
  • TSV994IPT vs TSV991AILT
  • TSV994IPT vs TSV914IYPT
  • TSV994IPT vs TSV914IYDT
  • TSV994IPT vs TSV914IPT
  • TSV994IPT vs TSV914IDT
  • TSV994IPT vs TSV914ID
  • TSV994IPT vs TSV914AQPWRQ1
  • TSV994IPT vs TSV914AQDRQ1
  • TSV994IPT vs TSV914AIYPT
  • TSV994IPT vs TSV914AIYDT
  • TSV994IPT vs TSV914AIPWT
  • TSV994IPT vs TSV914AIPWR
  • TSV994IPT vs TSV914AIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!