☰
TSV994AID
TSV994AID
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TSV994AID Datasheet
History Price: Obsolete
In Stock: 19400
TSV994AID Specification
Specification
Part No
TSV994AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
10V/μs
Gain Bandwidth Product
20 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
100 μV
Current - Supply
820μA (x4 Channels)
Current - Output / Channel
35 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
TSV994AID PDF Datasheet
TSV994AID Related Parts
TSV321ID
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV994AID Compare Parts
  • TSV994AID vs TSV994IYDT
  • TSV994AID vs TSV994IPT
  • TSV994AID vs TSV994IDT
  • TSV994AID vs TSV994ID
  • TSV994AID vs TSV994AIYPT
  • TSV994AID vs TSV994AIYDT
  • TSV994AID vs TSV994AIPT
  • TSV994AID vs TSV994AIDT
  • TSV994AID vs TSV992IYST
  • TSV994AID vs TSV992IYDT
  • TSV994AID vs TSV992IST
  • TSV994AID vs TSV992IQ2T
  • TSV994AID vs TSV992IDT
  • TSV994AID vs TSV992ID
  • TSV994AID vs TSV992AIYST
  • TSV994AID vs TSV992AIYDT
  • TSV994AID vs TSV992AIST
  • TSV994AID vs TSV992AIDT
  • TSV994AID vs TSV992AID
  • TSV994AID vs TSV991IYLT
  • TSV994AID vs TSV991IYDT
  • TSV994AID vs TSV991IQ2T
  • TSV994AID vs TSV991ILT
  • TSV994AID vs TSV991AIYLT
  • TSV994AID vs TSV991AIYDT
  • TSV994AID vs TSV991AIQ2T
  • TSV994AID vs TSV991AIQ1T
  • TSV994AID vs TSV991AILT
  • TSV994AID vs TSV914IYPT
  • TSV994AID vs TSV914IYDT
  • TSV994AID vs TSV914IPT
  • TSV994AID vs TSV914IDT
  • TSV994AID vs TSV914ID
  • TSV994AID vs TSV914AQPWRQ1
  • TSV994AID vs TSV914AQDRQ1
  • TSV994AID vs TSV914AIYPT
  • TSV994AID vs TSV914AIYDT
  • TSV994AID vs TSV914AIPWT
  • TSV994AID vs TSV914AIPWR
  • TSV994AID vs TSV914AIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!