☰
TSV991AILT
TSV991AILT
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TSV991AILT Datasheet
History Price: $1.26000
In Stock: 7200
TSV991AILT Specification
Specification
Part No
TSV991AILT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
10V/μs
Gain Bandwidth Product
20 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
-
Current - Supply
820μA
Current - Output / Channel
35 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TSV991AILT PDF Datasheet
TSV991AILT Related Parts
TSV321ID
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV991AILT Description
Overview of STMicroelectronics TSV991AILT

The STMicroelectronics TSV991AILT is a high-performance, low-power operational amplifier designed for a wide range of applications, including signal conditioning, data acquisition, and audio processing. This device is known for its high precision, low noise, and wide supply voltage range, making it suitable for both consumer and industrial applications. The TSV991AILT is particularly valued for its ability to operate efficiently in battery-powered devices.

Key Specifications

- Supply Voltage (VCC): 2.7V to 36V
- Input Voltage Range: 0V to VCC
- Output Voltage Swing: Rail-to-rail output
- Gain Bandwidth Product (GBP): 1 MHz (typical)
- Slew Rate: 0.3 V/µs (typical)
- Input Offset Voltage: 0.5 mV (max)
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Quiescent Current: 1.2 mA (typical)
- Package Type: SO-8 (Small Outline Package)

Functional Description

The TSV991AILT features a single operational amplifier with rail-to-rail output capability, allowing it to drive loads close to the supply rails. This characteristic is particularly beneficial in applications where maximizing the output voltage range is essential. The device is designed to provide high gain and low distortion, making it suitable for precision applications.

Performance Characteristics

- Low Power Consumption: With a quiescent current of only 1.2 mA, the TSV991AILT is ideal for battery-operated devices, helping to extend battery life while maintaining performance.
- High Precision: The low input offset voltage and high CMRR ensure accurate signal amplification, making it suitable for applications requiring high precision, such as sensor signal conditioning.
- Wide Supply Voltage Range: The ability to operate from 2.7V to 36V provides flexibility in design, accommodating various power supply configurations and making it versatile for different applications.

Applications

The TSV991AILT is widely used in various applications, including:

- Signal Conditioning: Ideal for amplifying signals from sensors in applications such as temperature, pressure, and light sensing.
- Data Acquisition Systems: Commonly found in data acquisition systems where accurate signal processing is critical.
- Audio Processing: Suitable for audio applications, providing low distortion and high fidelity in sound reproduction.
- Battery-Powered Devices: Perfect for portable electronics where low power consumption is essential, such as handheld devices and remote sensors.

Conclusion

The STMicroelectronics TSV991AILT is a highly efficient and versatile operational amplifier that meets the demands of modern electronic applications. Its combination of low power consumption, high precision, and rail-to-rail output makes it an excellent choice for engineers looking to implement reliable amplification solutions in their designs. With its robust specifications and adaptability, the TSV991AILT continues to be a preferred component in various consumer and industrial applications.
TSV991AILT Compare Parts
  • TSV991AILT vs TSV994IYDT
  • TSV991AILT vs TSV994IPT
  • TSV991AILT vs TSV994IDT
  • TSV991AILT vs TSV994ID
  • TSV991AILT vs TSV994AIYPT
  • TSV991AILT vs TSV994AIYDT
  • TSV991AILT vs TSV994AIPT
  • TSV991AILT vs TSV994AIDT
  • TSV991AILT vs TSV994AID
  • TSV991AILT vs TSV992IYST
  • TSV991AILT vs TSV992IYDT
  • TSV991AILT vs TSV992IST
  • TSV991AILT vs TSV992IQ2T
  • TSV991AILT vs TSV992IDT
  • TSV991AILT vs TSV992ID
  • TSV991AILT vs TSV992AIYST
  • TSV991AILT vs TSV992AIYDT
  • TSV991AILT vs TSV992AIST
  • TSV991AILT vs TSV992AIDT
  • TSV991AILT vs TSV992AID
  • TSV991AILT vs TSV991IYLT
  • TSV991AILT vs TSV991IYDT
  • TSV991AILT vs TSV991IQ2T
  • TSV991AILT vs TSV991ILT
  • TSV991AILT vs TSV991AIYLT
  • TSV991AILT vs TSV991AIYDT
  • TSV991AILT vs TSV991AIQ2T
  • TSV991AILT vs TSV991AIQ1T
  • TSV991AILT vs TSV914IYPT
  • TSV991AILT vs TSV914IYDT
  • TSV991AILT vs TSV914IPT
  • TSV991AILT vs TSV914IDT
  • TSV991AILT vs TSV914ID
  • TSV991AILT vs TSV914AQPWRQ1
  • TSV991AILT vs TSV914AQDRQ1
  • TSV991AILT vs TSV914AIYPT
  • TSV991AILT vs TSV914AIYDT
  • TSV991AILT vs TSV914AIPWT
  • TSV991AILT vs TSV914AIPWR
  • TSV991AILT vs TSV914AIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!