Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSV912ID
TSV912ID
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:
STMicroelectronics
Datasheet:
TSV912ID Datasheet
History Price: Obsolete
In Stock: 24980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSV912ID Specification
Specification
Part No
TSV912ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
4.5V/μs
Gain Bandwidth Product
8 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
100 μV
Current - Supply
780μA (x2 Channels)
Current - Output / Channel
35 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TSV912ID PDF Datasheet
TSV912ID Datasheet
Click and Download: TSV912ID Datasheet
TSV912ID Related Parts
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV912ID Compare Parts
TSV912ID vs TSV994IYDT
TSV912ID vs TSV994IPT
TSV912ID vs TSV994IDT
TSV912ID vs TSV994ID
TSV912ID vs TSV994AIYPT
TSV912ID vs TSV994AIYDT
TSV912ID vs TSV994AIPT
TSV912ID vs TSV994AIDT
TSV912ID vs TSV994AID
TSV912ID vs TSV992IYST
TSV912ID vs TSV992IYDT
TSV912ID vs TSV992IST
TSV912ID vs TSV992IQ2T
TSV912ID vs TSV992IDT
TSV912ID vs TSV992ID
TSV912ID vs TSV992AIYST
TSV912ID vs TSV992AIYDT
TSV912ID vs TSV992AIST
TSV912ID vs TSV992AIDT
TSV912ID vs TSV992AID
TSV912ID vs TSV991IYLT
TSV912ID vs TSV991IYDT
TSV912ID vs TSV991IQ2T
TSV912ID vs TSV991ILT
TSV912ID vs TSV991AIYLT
TSV912ID vs TSV991AIYDT
TSV912ID vs TSV991AIQ2T
TSV912ID vs TSV991AIQ1T
TSV912ID vs TSV991AILT
TSV912ID vs TSV914IYPT
TSV912ID vs TSV914IYDT
TSV912ID vs TSV914IPT
TSV912ID vs TSV914IDT
TSV912ID vs TSV914ID
TSV912ID vs TSV914AQPWRQ1
TSV912ID vs TSV914AQDRQ1
TSV912ID vs TSV914AIYPT
TSV912ID vs TSV914AIYDT
TSV912ID vs TSV914AIPWT
TSV912ID vs TSV914AIPWR
Customer Reviews
4.95 out of 5.00 stars from 189 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.