Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSV911AID
TSV911AID
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:
STMicroelectronics
Datasheet:
TSV911AID Datasheet
History Price: Obsolete
In Stock: 2700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSV911AID Specification
Specification
Part No
TSV911AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
4.5V/μs
Gain Bandwidth Product
8 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
-
Current - Supply
820μA
Current - Output / Channel
35 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TSV911AID PDF Datasheet
TSV911AID Datasheet
Click and Download: TSV911AID Datasheet
TSV911AID Related Parts
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV911AID Compare Parts
TSV911AID vs TSV994IYDT
TSV911AID vs TSV994IPT
TSV911AID vs TSV994IDT
TSV911AID vs TSV994ID
TSV911AID vs TSV994AIYPT
TSV911AID vs TSV994AIYDT
TSV911AID vs TSV994AIPT
TSV911AID vs TSV994AIDT
TSV911AID vs TSV994AID
TSV911AID vs TSV992IYST
TSV911AID vs TSV992IYDT
TSV911AID vs TSV992IST
TSV911AID vs TSV992IQ2T
TSV911AID vs TSV992IDT
TSV911AID vs TSV992ID
TSV911AID vs TSV992AIYST
TSV911AID vs TSV992AIYDT
TSV911AID vs TSV992AIST
TSV911AID vs TSV992AIDT
TSV911AID vs TSV992AID
TSV911AID vs TSV991IYLT
TSV911AID vs TSV991IYDT
TSV911AID vs TSV991IQ2T
TSV911AID vs TSV991ILT
TSV911AID vs TSV991AIYLT
TSV911AID vs TSV991AIYDT
TSV911AID vs TSV991AIQ2T
TSV911AID vs TSV991AIQ1T
TSV911AID vs TSV991AILT
TSV911AID vs TSV914IYPT
TSV911AID vs TSV914IYDT
TSV911AID vs TSV914IPT
TSV911AID vs TSV914IDT
TSV911AID vs TSV914ID
TSV911AID vs TSV914AQPWRQ1
TSV911AID vs TSV914AQDRQ1
TSV911AID vs TSV914AIYPT
TSV911AID vs TSV914AIYDT
TSV911AID vs TSV914AIPWT
TSV911AID vs TSV914AIPWR
Customer Reviews
4.95 out of 5.00 stars from 176 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.