Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSV853AIST
TSV853AIST
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 10MINISO
Manufacturer:
STMicroelectronics
Datasheet:
TSV853AIST Datasheet
History Price: $2.56000
In Stock: 27970
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSV853AIST Specification
Specification
Part No
TSV853AIST
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.7V/μs
Gain Bandwidth Product
1.3 MHz
-3db Bandwidth
-
Current - Input Bias
27 nA
Voltage - Input Offset
800 μV
Current - Supply
130μA (x2 Channels)
Current - Output / Channel
70 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MiniSO
TSV853AIST PDF Datasheet
TSV853AIST Datasheet
Click and Download: TSV853AIST Datasheet
TSV853AIST Related Parts
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV853AIST Compare Parts
TSV853AIST vs TSV994IYDT
TSV853AIST vs TSV994IPT
TSV853AIST vs TSV994IDT
TSV853AIST vs TSV994ID
TSV853AIST vs TSV994AIYPT
TSV853AIST vs TSV994AIYDT
TSV853AIST vs TSV994AIPT
TSV853AIST vs TSV994AIDT
TSV853AIST vs TSV994AID
TSV853AIST vs TSV992IYST
TSV853AIST vs TSV992IYDT
TSV853AIST vs TSV992IST
TSV853AIST vs TSV992IQ2T
TSV853AIST vs TSV992IDT
TSV853AIST vs TSV992ID
TSV853AIST vs TSV992AIYST
TSV853AIST vs TSV992AIYDT
TSV853AIST vs TSV992AIST
TSV853AIST vs TSV992AIDT
TSV853AIST vs TSV992AID
TSV853AIST vs TSV991IYLT
TSV853AIST vs TSV991IYDT
TSV853AIST vs TSV991IQ2T
TSV853AIST vs TSV991ILT
TSV853AIST vs TSV991AIYLT
TSV853AIST vs TSV991AIYDT
TSV853AIST vs TSV991AIQ2T
TSV853AIST vs TSV991AIQ1T
TSV853AIST vs TSV991AILT
TSV853AIST vs TSV914IYPT
TSV853AIST vs TSV914IYDT
TSV853AIST vs TSV914IPT
TSV853AIST vs TSV914IDT
TSV853AIST vs TSV914ID
TSV853AIST vs TSV914AQPWRQ1
TSV853AIST vs TSV914AQDRQ1
TSV853AIST vs TSV914AIYPT
TSV853AIST vs TSV914AIYDT
TSV853AIST vs TSV914AIPWT
TSV853AIST vs TSV914AIPWR
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.