Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSV850AILT
TSV850AILT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SOT23-6
Manufacturer:
STMicroelectronics
Datasheet:
TSV850AILT Datasheet
History Price: $1.84000
In Stock: 26560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSV850AILT Specification
Specification
Part No
TSV850AILT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.7V/μs
Gain Bandwidth Product
1.3 MHz
-3db Bandwidth
-
Current - Input Bias
27 nA
Voltage - Input Offset
800 μV
Current - Supply
130μA
Current - Output / Channel
70 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
TSV850AILT PDF Datasheet
TSV850AILT Datasheet
Click and Download: TSV850AILT Datasheet
TSV850AILT Related Parts
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV850AILT Compare Parts
TSV850AILT vs TSV994IYDT
TSV850AILT vs TSV994IPT
TSV850AILT vs TSV994IDT
TSV850AILT vs TSV994ID
TSV850AILT vs TSV994AIYPT
TSV850AILT vs TSV994AIYDT
TSV850AILT vs TSV994AIPT
TSV850AILT vs TSV994AIDT
TSV850AILT vs TSV994AID
TSV850AILT vs TSV992IYST
TSV850AILT vs TSV992IYDT
TSV850AILT vs TSV992IST
TSV850AILT vs TSV992IQ2T
TSV850AILT vs TSV992IDT
TSV850AILT vs TSV992ID
TSV850AILT vs TSV992AIYST
TSV850AILT vs TSV992AIYDT
TSV850AILT vs TSV992AIST
TSV850AILT vs TSV992AIDT
TSV850AILT vs TSV992AID
TSV850AILT vs TSV991IYLT
TSV850AILT vs TSV991IYDT
TSV850AILT vs TSV991IQ2T
TSV850AILT vs TSV991ILT
TSV850AILT vs TSV991AIYLT
TSV850AILT vs TSV991AIYDT
TSV850AILT vs TSV991AIQ2T
TSV850AILT vs TSV991AIQ1T
TSV850AILT vs TSV991AILT
TSV850AILT vs TSV914IYPT
TSV850AILT vs TSV914IYDT
TSV850AILT vs TSV914IPT
TSV850AILT vs TSV914IDT
TSV850AILT vs TSV914ID
TSV850AILT vs TSV914AQPWRQ1
TSV850AILT vs TSV914AQDRQ1
TSV850AILT vs TSV914AIYPT
TSV850AILT vs TSV914AIYDT
TSV850AILT vs TSV914AIPWT
TSV850AILT vs TSV914AIPWR
Customer Reviews
4.95 out of 5.00 stars from 173 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.