Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSV772IYST
TSV772IYST
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
HIGH BANDWIDTH (20MHZ) LOW OFFSE
Manufacturer:
STMicroelectronics
Datasheet:
TSV772IYST Datasheet
History Price: $2.46000
In Stock: 9485
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSV772IYST Specification
Specification
Part No
TSV772IYST
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
13V/μs
Gain Bandwidth Product
20 MHz
-3db Bandwidth
-
Current - Input Bias
2 pA
Voltage - Input Offset
200 μV
Current - Supply
1.9mA (x2 Channels)
Current - Output / Channel
65 mA
Voltage - Supply Span (Min)
2 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MiniSO
TSV772IYST PDF Datasheet
TSV772IYST Datasheet
Click and Download: TSV772IYST Datasheet
TSV772IYST Related Parts
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV772IYST Compare Parts
TSV772IYST vs TSV994IYDT
TSV772IYST vs TSV994IPT
TSV772IYST vs TSV994IDT
TSV772IYST vs TSV994ID
TSV772IYST vs TSV994AIYPT
TSV772IYST vs TSV994AIYDT
TSV772IYST vs TSV994AIPT
TSV772IYST vs TSV994AIDT
TSV772IYST vs TSV994AID
TSV772IYST vs TSV992IYST
TSV772IYST vs TSV992IYDT
TSV772IYST vs TSV992IST
TSV772IYST vs TSV992IQ2T
TSV772IYST vs TSV992IDT
TSV772IYST vs TSV992ID
TSV772IYST vs TSV992AIYST
TSV772IYST vs TSV992AIYDT
TSV772IYST vs TSV992AIST
TSV772IYST vs TSV992AIDT
TSV772IYST vs TSV992AID
TSV772IYST vs TSV991IYLT
TSV772IYST vs TSV991IYDT
TSV772IYST vs TSV991IQ2T
TSV772IYST vs TSV991ILT
TSV772IYST vs TSV991AIYLT
TSV772IYST vs TSV991AIYDT
TSV772IYST vs TSV991AIQ2T
TSV772IYST vs TSV991AIQ1T
TSV772IYST vs TSV991AILT
TSV772IYST vs TSV914IYPT
TSV772IYST vs TSV914IYDT
TSV772IYST vs TSV914IPT
TSV772IYST vs TSV914IDT
TSV772IYST vs TSV914ID
TSV772IYST vs TSV914AQPWRQ1
TSV772IYST vs TSV914AQDRQ1
TSV772IYST vs TSV914AIYPT
TSV772IYST vs TSV914AIYDT
TSV772IYST vs TSV914AIPWT
TSV772IYST vs TSV914AIPWR
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.