Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSV712IST
TSV712IST
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT 8MINISO
Manufacturer:
STMicroelectronics
Datasheet:
TSV712IST Datasheet
History Price: $2.87000
In Stock: 31970
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSV712IST Specification
Specification
Part No
TSV712IST
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.06V/μs
Gain Bandwidth Product
150 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
200 μV
Current - Supply
10μA (x2 Channels)
Current - Output / Channel
56 mA
Voltage - Supply Span (Min)
1.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MiniSO
TSV712IST PDF Datasheet
TSV712IST Datasheet
Click and Download: TSV712IST Datasheet
TSV712IST Related Parts
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV712IST Compare Parts
TSV712IST vs TSV994IYDT
TSV712IST vs TSV994IPT
TSV712IST vs TSV994IDT
TSV712IST vs TSV994ID
TSV712IST vs TSV994AIYPT
TSV712IST vs TSV994AIYDT
TSV712IST vs TSV994AIPT
TSV712IST vs TSV994AIDT
TSV712IST vs TSV994AID
TSV712IST vs TSV992IYST
TSV712IST vs TSV992IYDT
TSV712IST vs TSV992IST
TSV712IST vs TSV992IQ2T
TSV712IST vs TSV992IDT
TSV712IST vs TSV992ID
TSV712IST vs TSV992AIYST
TSV712IST vs TSV992AIYDT
TSV712IST vs TSV992AIST
TSV712IST vs TSV992AIDT
TSV712IST vs TSV992AID
TSV712IST vs TSV991IYLT
TSV712IST vs TSV991IYDT
TSV712IST vs TSV991IQ2T
TSV712IST vs TSV991ILT
TSV712IST vs TSV991AIYLT
TSV712IST vs TSV991AIYDT
TSV712IST vs TSV991AIQ2T
TSV712IST vs TSV991AIQ1T
TSV712IST vs TSV991AILT
TSV712IST vs TSV914IYPT
TSV712IST vs TSV914IYDT
TSV712IST vs TSV914IPT
TSV712IST vs TSV914IDT
TSV712IST vs TSV914ID
TSV712IST vs TSV914AQPWRQ1
TSV712IST vs TSV914AQDRQ1
TSV712IST vs TSV914AIYPT
TSV712IST vs TSV914AIYDT
TSV712IST vs TSV914AIPWT
TSV712IST vs TSV914AIPWR
Customer Reviews
4.95 out of 5.00 stars from 188 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.