Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSV712IQ2T
TSV712IQ2T
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT 8DFN
Manufacturer:
STMicroelectronics
Datasheet:
TSV712IQ2T Datasheet
History Price: $2.87000
In Stock: 16890
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSV712IQ2T Specification
Specification
Part No
TSV712IQ2T
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.06V/μs
Gain Bandwidth Product
150 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
200 μV
Current - Supply
10μA (x2 Channels)
Current - Output / Channel
56 mA
Voltage - Supply Span (Min)
1.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-WFDFN
Supplier Device Package
8-DFN (2x2)
TSV712IQ2T PDF Datasheet
TSV712IQ2T Datasheet
Click and Download: TSV712IQ2T Datasheet
TSV712IQ2T Related Parts
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV712IQ2T Compare Parts
TSV712IQ2T vs TSV994IYDT
TSV712IQ2T vs TSV994IPT
TSV712IQ2T vs TSV994IDT
TSV712IQ2T vs TSV994ID
TSV712IQ2T vs TSV994AIYPT
TSV712IQ2T vs TSV994AIYDT
TSV712IQ2T vs TSV994AIPT
TSV712IQ2T vs TSV994AIDT
TSV712IQ2T vs TSV994AID
TSV712IQ2T vs TSV992IYST
TSV712IQ2T vs TSV992IYDT
TSV712IQ2T vs TSV992IST
TSV712IQ2T vs TSV992IQ2T
TSV712IQ2T vs TSV992IDT
TSV712IQ2T vs TSV992ID
TSV712IQ2T vs TSV992AIYST
TSV712IQ2T vs TSV992AIYDT
TSV712IQ2T vs TSV992AIST
TSV712IQ2T vs TSV992AIDT
TSV712IQ2T vs TSV992AID
TSV712IQ2T vs TSV991IYLT
TSV712IQ2T vs TSV991IYDT
TSV712IQ2T vs TSV991IQ2T
TSV712IQ2T vs TSV991ILT
TSV712IQ2T vs TSV991AIYLT
TSV712IQ2T vs TSV991AIYDT
TSV712IQ2T vs TSV991AIQ2T
TSV712IQ2T vs TSV991AIQ1T
TSV712IQ2T vs TSV991AILT
TSV712IQ2T vs TSV914IYPT
TSV712IQ2T vs TSV914IYDT
TSV712IQ2T vs TSV914IPT
TSV712IQ2T vs TSV914IDT
TSV712IQ2T vs TSV914ID
TSV712IQ2T vs TSV914AQPWRQ1
TSV712IQ2T vs TSV914AQDRQ1
TSV712IQ2T vs TSV914AIYPT
TSV712IQ2T vs TSV914AIYDT
TSV712IQ2T vs TSV914AIPWT
TSV712IQ2T vs TSV914AIPWR
Customer Reviews
4.95 out of 5.00 stars from 177 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.