Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSV711ICT
TSV711ICT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SC70-5
Manufacturer:
STMicroelectronics
Datasheet:
TSV711ICT Datasheet
History Price: $1.26000
In Stock: 875
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSV711ICT Specification
Specification
Part No
TSV711ICT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.06V/μs
Gain Bandwidth Product
150 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
200 μV
Current - Supply
10μA
Current - Output / Channel
56 mA
Voltage - Supply Span (Min)
1.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
TSV711ICT PDF Datasheet
TSV711ICT Datasheet
Click and Download: TSV711ICT Datasheet
TSV711ICT Related Parts
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV711ICT Compare Parts
TSV711ICT vs TSV994IYDT
TSV711ICT vs TSV994IPT
TSV711ICT vs TSV994IDT
TSV711ICT vs TSV994ID
TSV711ICT vs TSV994AIYPT
TSV711ICT vs TSV994AIYDT
TSV711ICT vs TSV994AIPT
TSV711ICT vs TSV994AIDT
TSV711ICT vs TSV994AID
TSV711ICT vs TSV992IYST
TSV711ICT vs TSV992IYDT
TSV711ICT vs TSV992IST
TSV711ICT vs TSV992IQ2T
TSV711ICT vs TSV992IDT
TSV711ICT vs TSV992ID
TSV711ICT vs TSV992AIYST
TSV711ICT vs TSV992AIYDT
TSV711ICT vs TSV992AIST
TSV711ICT vs TSV992AIDT
TSV711ICT vs TSV992AID
TSV711ICT vs TSV991IYLT
TSV711ICT vs TSV991IYDT
TSV711ICT vs TSV991IQ2T
TSV711ICT vs TSV991ILT
TSV711ICT vs TSV991AIYLT
TSV711ICT vs TSV991AIYDT
TSV711ICT vs TSV991AIQ2T
TSV711ICT vs TSV991AIQ1T
TSV711ICT vs TSV991AILT
TSV711ICT vs TSV914IYPT
TSV711ICT vs TSV914IYDT
TSV711ICT vs TSV914IPT
TSV711ICT vs TSV914IDT
TSV711ICT vs TSV914ID
TSV711ICT vs TSV914AQPWRQ1
TSV711ICT vs TSV914AQDRQ1
TSV711ICT vs TSV914AIYPT
TSV711ICT vs TSV914AIYDT
TSV711ICT vs TSV914AIPWT
TSV711ICT vs TSV914AIPWR
Customer Reviews
4.95 out of 5.00 stars from 166 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.