Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSV6293AIST
TSV6293AIST
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT 10MINISO
Manufacturer:
STMicroelectronics
Datasheet:
TSV6293AIST Datasheet
History Price: $0.90105
In Stock: 8080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSV6293AIST Specification
Specification
Part No
TSV6293AIST
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.5V/μs
Gain Bandwidth Product
1.3 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1 mV
Current - Supply
29μA
Current - Output / Channel
74 mA
Voltage - Supply Span (Min)
1.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MiniSO
TSV6293AIST PDF Datasheet
TSV6293AIST Datasheet
Click and Download: TSV6293AIST Datasheet
TSV6293AIST Related Parts
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV6293AIST Compare Parts
TSV6293AIST vs TSV994IYDT
TSV6293AIST vs TSV994IPT
TSV6293AIST vs TSV994IDT
TSV6293AIST vs TSV994ID
TSV6293AIST vs TSV994AIYPT
TSV6293AIST vs TSV994AIYDT
TSV6293AIST vs TSV994AIPT
TSV6293AIST vs TSV994AIDT
TSV6293AIST vs TSV994AID
TSV6293AIST vs TSV992IYST
TSV6293AIST vs TSV992IYDT
TSV6293AIST vs TSV992IST
TSV6293AIST vs TSV992IQ2T
TSV6293AIST vs TSV992IDT
TSV6293AIST vs TSV992ID
TSV6293AIST vs TSV992AIYST
TSV6293AIST vs TSV992AIYDT
TSV6293AIST vs TSV992AIST
TSV6293AIST vs TSV992AIDT
TSV6293AIST vs TSV992AID
TSV6293AIST vs TSV991IYLT
TSV6293AIST vs TSV991IYDT
TSV6293AIST vs TSV991IQ2T
TSV6293AIST vs TSV991ILT
TSV6293AIST vs TSV991AIYLT
TSV6293AIST vs TSV991AIYDT
TSV6293AIST vs TSV991AIQ2T
TSV6293AIST vs TSV991AIQ1T
TSV6293AIST vs TSV991AILT
TSV6293AIST vs TSV914IYPT
TSV6293AIST vs TSV914IYDT
TSV6293AIST vs TSV914IPT
TSV6293AIST vs TSV914IDT
TSV6293AIST vs TSV914ID
TSV6293AIST vs TSV914AQPWRQ1
TSV6293AIST vs TSV914AQDRQ1
TSV6293AIST vs TSV914AIYPT
TSV6293AIST vs TSV914AIYDT
TSV6293AIST vs TSV914AIPWT
TSV6293AIST vs TSV914AIPWR
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.