Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSV620AICT
TSV620AICT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SC70-6
Manufacturer:
STMicroelectronics
Datasheet:
TSV620AICT Datasheet
History Price: $1.44000
In Stock: 13470
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSV620AICT Specification
Specification
Part No
TSV620AICT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.14V/μs
Gain Bandwidth Product
420 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
800 μV
Current - Supply
29μA
Current - Output / Channel
74 mA
Voltage - Supply Span (Min)
1.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
Supplier Device Package
SC-70-6
TSV620AICT PDF Datasheet
TSV620AICT Datasheet
Click and Download: TSV620AICT Datasheet
TSV620AICT Related Parts
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV620AICT Compare Parts
TSV620AICT vs TSV994IYDT
TSV620AICT vs TSV994IPT
TSV620AICT vs TSV994IDT
TSV620AICT vs TSV994ID
TSV620AICT vs TSV994AIYPT
TSV620AICT vs TSV994AIYDT
TSV620AICT vs TSV994AIPT
TSV620AICT vs TSV994AIDT
TSV620AICT vs TSV994AID
TSV620AICT vs TSV992IYST
TSV620AICT vs TSV992IYDT
TSV620AICT vs TSV992IST
TSV620AICT vs TSV992IQ2T
TSV620AICT vs TSV992IDT
TSV620AICT vs TSV992ID
TSV620AICT vs TSV992AIYST
TSV620AICT vs TSV992AIYDT
TSV620AICT vs TSV992AIST
TSV620AICT vs TSV992AIDT
TSV620AICT vs TSV992AID
TSV620AICT vs TSV991IYLT
TSV620AICT vs TSV991IYDT
TSV620AICT vs TSV991IQ2T
TSV620AICT vs TSV991ILT
TSV620AICT vs TSV991AIYLT
TSV620AICT vs TSV991AIYDT
TSV620AICT vs TSV991AIQ2T
TSV620AICT vs TSV991AIQ1T
TSV620AICT vs TSV991AILT
TSV620AICT vs TSV914IYPT
TSV620AICT vs TSV914IYDT
TSV620AICT vs TSV914IPT
TSV620AICT vs TSV914IDT
TSV620AICT vs TSV914ID
TSV620AICT vs TSV914AQPWRQ1
TSV620AICT vs TSV914AQDRQ1
TSV620AICT vs TSV914AIYPT
TSV620AICT vs TSV914AIYDT
TSV620AICT vs TSV914AIPWT
TSV620AICT vs TSV914AIPWR
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.