Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSV6191AICT
TSV6191AICT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SC70-5
Manufacturer:
STMicroelectronics
Datasheet:
TSV6191AICT Datasheet
History Price: $1.28000
In Stock: 16090
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSV6191AICT Specification
Specification
Part No
TSV6191AICT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.08V/μs
Gain Bandwidth Product
450 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
800 μV
Current - Supply
10.5μA
Current - Output / Channel
63 mA
Voltage - Supply Span (Min)
1.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
TSV6191AICT PDF Datasheet
TSV6191AICT Datasheet
Click and Download: TSV6191AICT Datasheet
TSV6191AICT Related Parts
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV6191AICT Compare Parts
TSV6191AICT vs TSV994IYDT
TSV6191AICT vs TSV994IPT
TSV6191AICT vs TSV994IDT
TSV6191AICT vs TSV994ID
TSV6191AICT vs TSV994AIYPT
TSV6191AICT vs TSV994AIYDT
TSV6191AICT vs TSV994AIPT
TSV6191AICT vs TSV994AIDT
TSV6191AICT vs TSV994AID
TSV6191AICT vs TSV992IYST
TSV6191AICT vs TSV992IYDT
TSV6191AICT vs TSV992IST
TSV6191AICT vs TSV992IQ2T
TSV6191AICT vs TSV992IDT
TSV6191AICT vs TSV992ID
TSV6191AICT vs TSV992AIYST
TSV6191AICT vs TSV992AIYDT
TSV6191AICT vs TSV992AIST
TSV6191AICT vs TSV992AIDT
TSV6191AICT vs TSV992AID
TSV6191AICT vs TSV991IYLT
TSV6191AICT vs TSV991IYDT
TSV6191AICT vs TSV991IQ2T
TSV6191AICT vs TSV991ILT
TSV6191AICT vs TSV991AIYLT
TSV6191AICT vs TSV991AIYDT
TSV6191AICT vs TSV991AIQ2T
TSV6191AICT vs TSV991AIQ1T
TSV6191AICT vs TSV991AILT
TSV6191AICT vs TSV914IYPT
TSV6191AICT vs TSV914IYDT
TSV6191AICT vs TSV914IPT
TSV6191AICT vs TSV914IDT
TSV6191AICT vs TSV914ID
TSV6191AICT vs TSV914AQPWRQ1
TSV6191AICT vs TSV914AQDRQ1
TSV6191AICT vs TSV914AIYPT
TSV6191AICT vs TSV914AIYDT
TSV6191AICT vs TSV914AIPWT
TSV6191AICT vs TSV914AIPWR
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.