Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSV612AID
TSV612AID
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:
STMicroelectronics
Datasheet:
TSV612AID Datasheet
History Price: Obsolete
In Stock: 36590
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSV612AID Specification
Specification
Part No
TSV612AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.04V/μs
Gain Bandwidth Product
120 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
800 μV
Current - Supply
10.5μA
Current - Output / Channel
63 mA
Voltage - Supply Span (Min)
1.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TSV612AID PDF Datasheet
TSV612AID Datasheet
Click and Download: TSV612AID Datasheet
TSV612AID Related Parts
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV612AID Compare Parts
TSV612AID vs TSV994IYDT
TSV612AID vs TSV994IPT
TSV612AID vs TSV994IDT
TSV612AID vs TSV994ID
TSV612AID vs TSV994AIYPT
TSV612AID vs TSV994AIYDT
TSV612AID vs TSV994AIPT
TSV612AID vs TSV994AIDT
TSV612AID vs TSV994AID
TSV612AID vs TSV992IYST
TSV612AID vs TSV992IYDT
TSV612AID vs TSV992IST
TSV612AID vs TSV992IQ2T
TSV612AID vs TSV992IDT
TSV612AID vs TSV992ID
TSV612AID vs TSV992AIYST
TSV612AID vs TSV992AIYDT
TSV612AID vs TSV992AIST
TSV612AID vs TSV992AIDT
TSV612AID vs TSV992AID
TSV612AID vs TSV991IYLT
TSV612AID vs TSV991IYDT
TSV612AID vs TSV991IQ2T
TSV612AID vs TSV991ILT
TSV612AID vs TSV991AIYLT
TSV612AID vs TSV991AIYDT
TSV612AID vs TSV991AIQ2T
TSV612AID vs TSV991AIQ1T
TSV612AID vs TSV991AILT
TSV612AID vs TSV914IYPT
TSV612AID vs TSV914IYDT
TSV612AID vs TSV914IPT
TSV612AID vs TSV914IDT
TSV612AID vs TSV914ID
TSV612AID vs TSV914AQPWRQ1
TSV612AID vs TSV914AQDRQ1
TSV612AID vs TSV914AIYPT
TSV612AID vs TSV914AIYDT
TSV612AID vs TSV914AIPWT
TSV612AID vs TSV914AIPWR
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.