Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSV522IQ2T
TSV522IQ2T
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT 8DFN
Manufacturer:
STMicroelectronics
Datasheet:
TSV522IQ2T Datasheet
History Price: $1.64000
In Stock: 35495
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSV522IQ2T Specification
Specification
Part No
TSV522IQ2T
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.89V/μs
Gain Bandwidth Product
1.15 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1 mV
Current - Supply
45μA (x2 Channels)
Current - Output / Channel
55 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-UFDFN Exposed Pad
Supplier Device Package
8-DFN (2x2)
TSV522IQ2T PDF Datasheet
TSV522IQ2T Datasheet
Click and Download: TSV522IQ2T Datasheet
TSV522IQ2T Related Parts
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV522IQ2T Compare Parts
TSV522IQ2T vs TSV994IYDT
TSV522IQ2T vs TSV994IPT
TSV522IQ2T vs TSV994IDT
TSV522IQ2T vs TSV994ID
TSV522IQ2T vs TSV994AIYPT
TSV522IQ2T vs TSV994AIYDT
TSV522IQ2T vs TSV994AIPT
TSV522IQ2T vs TSV994AIDT
TSV522IQ2T vs TSV994AID
TSV522IQ2T vs TSV992IYST
TSV522IQ2T vs TSV992IYDT
TSV522IQ2T vs TSV992IST
TSV522IQ2T vs TSV992IQ2T
TSV522IQ2T vs TSV992IDT
TSV522IQ2T vs TSV992ID
TSV522IQ2T vs TSV992AIYST
TSV522IQ2T vs TSV992AIYDT
TSV522IQ2T vs TSV992AIST
TSV522IQ2T vs TSV992AIDT
TSV522IQ2T vs TSV992AID
TSV522IQ2T vs TSV991IYLT
TSV522IQ2T vs TSV991IYDT
TSV522IQ2T vs TSV991IQ2T
TSV522IQ2T vs TSV991ILT
TSV522IQ2T vs TSV991AIYLT
TSV522IQ2T vs TSV991AIYDT
TSV522IQ2T vs TSV991AIQ2T
TSV522IQ2T vs TSV991AIQ1T
TSV522IQ2T vs TSV991AILT
TSV522IQ2T vs TSV914IYPT
TSV522IQ2T vs TSV914IYDT
TSV522IQ2T vs TSV914IPT
TSV522IQ2T vs TSV914IDT
TSV522IQ2T vs TSV914ID
TSV522IQ2T vs TSV914AQPWRQ1
TSV522IQ2T vs TSV914AQDRQ1
TSV522IQ2T vs TSV914AIYPT
TSV522IQ2T vs TSV914AIYDT
TSV522IQ2T vs TSV914AIPWT
TSV522IQ2T vs TSV914AIPWR
Customer Reviews
4.95 out of 5.00 stars from 102 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.