Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSC888BILT
TSC888BILT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CURR SENSE 1 CIRCUIT SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
TSC888BILT Datasheet
History Price: $1.67000
In Stock: 22750
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSC888BILT Specification
Specification
Part No
TSC888BILT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Sense
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
5.5 μA
Voltage - Input Offset
-
Current - Supply
1mA
Current - Output / Channel
2 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
24 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TSC888BILT PDF Datasheet
TSC888BILT Datasheet
Click and Download: TSC888BILT Datasheet
TSC888BILT Related Parts
TSC101AILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101AIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC102IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC102IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC103ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC888BILT Compare Parts
TSC888BILT vs TSC888AILT
TSC888BILT vs TSC215IQT
TSC888BILT vs TSC214IQT
TSC888BILT vs TSC213IQT
TSC888BILT vs TSC213ICT
TSC888BILT vs TSC212IYCT
TSC888BILT vs TSC212IQT
TSC888BILT vs TSC212ICT
TSC888BILT vs TSC211IYCT
TSC888BILT vs TSC211IQT
TSC888BILT vs TSC211ICT
TSC888BILT vs TSC210IYCT
TSC888BILT vs TSC210ICT
TSC888BILT vs TSC2012IYST
TSC888BILT vs TSC2012IYDT
TSC888BILT vs TSC2012IST
TSC888BILT vs TSC2012IDT
TSC888BILT vs TSC2012HYDT
TSC888BILT vs TSC2011IYST
TSC888BILT vs TSC2011IYDT
TSC888BILT vs TSC2011IST
TSC888BILT vs TSC2011IDT
TSC888BILT vs TSC2011HYDT
TSC888BILT vs TSC2010IYST
TSC888BILT vs TSC2010IYDT
TSC888BILT vs TSC2010IST
TSC888BILT vs TSC2010IDT
TSC888BILT vs TSC2010HYDT
TSC888BILT vs TSC200IST
TSC888BILT vs TSC200IDT
TSC888BILT vs TSC103IYPT
TSC888BILT vs TSC103IYDT
TSC888BILT vs TSC103IDT
TSC888BILT vs TSC103ID
TSC888BILT vs TSC1031IYDT
TSC888BILT vs TSC1031IDT
TSC888BILT vs TSC1031ID
TSC888BILT vs TSC102IYDT
TSC888BILT vs TSC102IDT
TSC888BILT vs TSC101CIYLT
Customer Reviews
4.95 out of 5.00 stars from 166 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!