Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSC101BILT
TSC101BILT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CURR SENSE 1 CIRCUIT SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
TSC101BILT Datasheet
History Price: $2.25000
In Stock: 41150
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSC101BILT Specification
Specification
Part No
TSC101BILT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Sense
Number of Circuits
1
Output Type
-
Slew Rate
0.9V/μs
Gain Bandwidth Product
-
-3db Bandwidth
670 kHz
Current - Input Bias
5.5 μA
Voltage - Input Offset
200 μV
Current - Supply
165μA
Current - Output / Channel
60 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
24 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TSC101BILT PDF Datasheet
TSC101BILT Datasheet
Click and Download: TSC101BILT Datasheet
TSC101BILT Related Parts
TSC101AILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101AIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC102IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC102IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC103ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC103IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC101BILT Compare Parts
TSC101BILT vs TSC888BILT
TSC101BILT vs TSC888AILT
TSC101BILT vs TSC215IQT
TSC101BILT vs TSC214IQT
TSC101BILT vs TSC213IQT
TSC101BILT vs TSC213ICT
TSC101BILT vs TSC212IYCT
TSC101BILT vs TSC212IQT
TSC101BILT vs TSC212ICT
TSC101BILT vs TSC211IYCT
TSC101BILT vs TSC211IQT
TSC101BILT vs TSC211ICT
TSC101BILT vs TSC210IYCT
TSC101BILT vs TSC210ICT
TSC101BILT vs TSC2012IYST
TSC101BILT vs TSC2012IYDT
TSC101BILT vs TSC2012IST
TSC101BILT vs TSC2012IDT
TSC101BILT vs TSC2012HYDT
TSC101BILT vs TSC2011IYST
TSC101BILT vs TSC2011IYDT
TSC101BILT vs TSC2011IST
TSC101BILT vs TSC2011IDT
TSC101BILT vs TSC2011HYDT
TSC101BILT vs TSC2010IYST
TSC101BILT vs TSC2010IYDT
TSC101BILT vs TSC2010IST
TSC101BILT vs TSC2010IDT
TSC101BILT vs TSC2010HYDT
TSC101BILT vs TSC200IST
TSC101BILT vs TSC200IDT
TSC101BILT vs TSC103IYPT
TSC101BILT vs TSC103IYDT
TSC101BILT vs TSC103IDT
TSC101BILT vs TSC103ID
TSC101BILT vs TSC1031IYDT
TSC101BILT vs TSC1031IDT
TSC101BILT vs TSC1031ID
TSC101BILT vs TSC102IYDT
TSC101BILT vs TSC102IDT
Customer Reviews
4.95 out of 5.00 stars from 156 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.