☰
TSC101AILT
TSC101AILT
Active
Description:  IC CURR SENSE 1 CIRCUIT SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TSC101AILT Datasheet
History Price: $2.25000
In Stock: 42060
TSC101AILT Specification
Specification
Part No
TSC101AILT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Sense
Number of Circuits
1
Output Type
-
Slew Rate
0.9V/μs
Gain Bandwidth Product
-
-3db Bandwidth
500 kHz
Current - Input Bias
5.5 μA
Voltage - Input Offset
200 μV
Current - Supply
165μA
Current - Output / Channel
60 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
24 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TSC101AILT PDF Datasheet
TSC101AILT Related Parts
TSC101AIYLT
TSC101AIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BILT
TSC101BILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BIYLT
TSC101BIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CILT
TSC101CILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CIYLT
TSC101CIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC102IDT
TSC102IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC102IYDT
TSC102IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031ID
TSC1031ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IDT
TSC1031IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IYDT
TSC1031IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC103ID
TSC103ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC103IDT
TSC103IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC101AILT Description
Introduction to STMicroelectronics TSC101AILT

The TSC101AILT is a high-performance, low-power voltage comparator designed by STMicroelectronics. This device is particularly well-suited for battery-operated applications and various analog signal processing tasks. With its fast response time and low supply current, the TSC101AILT can be utilized in a wide range of applications, including automotive systems, industrial automation, and consumer electronics.

Key Specifications

1. Supply Voltage (V_CC): The TSC101AILT operates over a supply voltage range of 2.7 V to 5.5 V. This wide operating range allows it to be used in both low-voltage and standard voltage applications, making it versatile for different designs.

2. Input Voltage Range: The input common-mode voltage range extends from 0 V to V_CC - 1.5 V, which provides flexibility in interfacing with various signal levels without risking damage to the device.

3. Output Type: The output of the TSC101AILT is a push-pull configuration, allowing it to sink and source current efficiently. This feature enables it to drive loads directly or interface with other digital logic devices.

4. Propagation Delay: The typical propagation delay time is around 200 ns at a supply voltage of 5 V. This fast response time makes the comparator suitable for high-speed applications where quick decision-making is critical.

5. Supply Current (I_CC): The quiescent supply current is typically only 30 µA at 5 V, which contributes to its low-power characteristics and makes it ideal for battery-powered devices where energy efficiency is essential.

6. Hysteresis: The TSC101AILT features internal hysteresis that enhances noise immunity and prevents false triggering due to small fluctuations in input signals. This characteristic is crucial in applications where stability and reliability are paramount.

7. Temperature Range: The operational temperature range for the TSC101AILT is -40°C to +125°C, making it suitable for harsh environments typically found in automotive and industrial applications.

8. Package Type: The device comes in an SC-70-5 package, which offers a compact footprint ideal for space-constrained designs while ensuring good thermal performance.

9. Open-Drain Output Option: In addition to its push-pull output configuration, the TSC101AILT can also be configured as an open-drain output, providing flexibility in interfacing with different logic levels or driving higher currents through external pull-up resistors.

10. Pin Configuration: The TSC101AILT has a simple pin configuration that facilitates easy integration into various circuit designs, enhancing its usability across different platforms.

Applications

The versatility of the TSC101AILT allows it to be employed in numerous applications:

- Battery Management Systems: Used for monitoring battery voltage levels and providing over-voltage or under-voltage detection.

- Signal Conditioning: Ideal for amplifying and conditioning analog signals before they are processed by ADCs (Analog-to-Digital Converters) or microcontrollers.

- Level Shifting: Can be utilized in level shifting applications where different logic levels need to be interfaced safely.

- Automotive Applications: Suitable for automotive systems requiring reliable performance under varying temperature conditions, such as engine control units (ECUs) and sensor interfaces.

- Consumer Electronics: Employed in devices such as smartphones, tablets, and wearables where low power consumption and compact design are critical.

Conclusion

In summary, the STMicroelectronics TSC101AILT voltage comparator provides an excellent combination of performance characteristics suited for various electronic applications. Its wide supply voltage range, fast response time, low power consumption, and robust temperature specifications make it a reliable choice for engineers looking to implement efficient signal processing solutions in their designs. Whether used in automotive systems, industrial automation, or consumer electronics, the TSC101AILT stands out as a versatile component that meets the demands of modern electronic circuits while ensuring efficiency and reliability across diverse operating conditions.
TSC101AILT Compare Parts
  • TSC101AILT vs TSC888BILT
  • TSC101AILT vs TSC888AILT
  • TSC101AILT vs TSC215IQT
  • TSC101AILT vs TSC214IQT
  • TSC101AILT vs TSC213IQT
  • TSC101AILT vs TSC213ICT
  • TSC101AILT vs TSC212IYCT
  • TSC101AILT vs TSC212IQT
  • TSC101AILT vs TSC212ICT
  • TSC101AILT vs TSC211IYCT
  • TSC101AILT vs TSC211IQT
  • TSC101AILT vs TSC211ICT
  • TSC101AILT vs TSC210IYCT
  • TSC101AILT vs TSC210ICT
  • TSC101AILT vs TSC2012IYST
  • TSC101AILT vs TSC2012IYDT
  • TSC101AILT vs TSC2012IST
  • TSC101AILT vs TSC2012IDT
  • TSC101AILT vs TSC2012HYDT
  • TSC101AILT vs TSC2011IYST
  • TSC101AILT vs TSC2011IYDT
  • TSC101AILT vs TSC2011IST
  • TSC101AILT vs TSC2011IDT
  • TSC101AILT vs TSC2011HYDT
  • TSC101AILT vs TSC2010IYST
  • TSC101AILT vs TSC2010IYDT
  • TSC101AILT vs TSC2010IST
  • TSC101AILT vs TSC2010IDT
  • TSC101AILT vs TSC2010HYDT
  • TSC101AILT vs TSC200IST
  • TSC101AILT vs TSC200IDT
  • TSC101AILT vs TSC103IYPT
  • TSC101AILT vs TSC103IYDT
  • TSC101AILT vs TSC103IDT
  • TSC101AILT vs TSC103ID
  • TSC101AILT vs TSC1031IYDT
  • TSC101AILT vs TSC1031IDT
  • TSC101AILT vs TSC1031ID
  • TSC101AILT vs TSC102IYDT
  • TSC101AILT vs TSC102IDT
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.