Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSC102IDT
TSC102IDT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Manufacturer:
STMicroelectronics
Datasheet:
TSC102IDT Datasheet
History Price: $1.07745
In Stock: 3820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSC102IDT Specification
Specification
Part No
TSC102IDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Sense
Number of Circuits
1
Output Type
-
Slew Rate
0.4V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
800 kHz
Current - Input Bias
5 μA
Voltage - Input Offset
1.5 mV
Current - Supply
420μA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
3.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TSC102IDT PDF Datasheet
TSC102IDT Datasheet
Click and Download: TSC102IDT Datasheet
TSC102IDT Related Parts
TSC101AILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101AIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC102IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC103ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC103IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC102IDT Compare Parts
TSC102IDT vs TSC888BILT
TSC102IDT vs TSC888AILT
TSC102IDT vs TSC215IQT
TSC102IDT vs TSC214IQT
TSC102IDT vs TSC213IQT
TSC102IDT vs TSC213ICT
TSC102IDT vs TSC212IYCT
TSC102IDT vs TSC212IQT
TSC102IDT vs TSC212ICT
TSC102IDT vs TSC211IYCT
TSC102IDT vs TSC211IQT
TSC102IDT vs TSC211ICT
TSC102IDT vs TSC210IYCT
TSC102IDT vs TSC210ICT
TSC102IDT vs TSC2012IYST
TSC102IDT vs TSC2012IYDT
TSC102IDT vs TSC2012IST
TSC102IDT vs TSC2012IDT
TSC102IDT vs TSC2012HYDT
TSC102IDT vs TSC2011IYST
TSC102IDT vs TSC2011IYDT
TSC102IDT vs TSC2011IST
TSC102IDT vs TSC2011IDT
TSC102IDT vs TSC2011HYDT
TSC102IDT vs TSC2010IYST
TSC102IDT vs TSC2010IYDT
TSC102IDT vs TSC2010IST
TSC102IDT vs TSC2010IDT
TSC102IDT vs TSC2010HYDT
TSC102IDT vs TSC200IST
TSC102IDT vs TSC200IDT
TSC102IDT vs TSC103IYPT
TSC102IDT vs TSC103IYDT
TSC102IDT vs TSC103IDT
TSC102IDT vs TSC103ID
TSC102IDT vs TSC1031IYDT
TSC102IDT vs TSC1031IDT
TSC102IDT vs TSC1031ID
TSC102IDT vs TSC102IYDT
TSC102IDT vs TSC101CIYLT
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!