Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSC1031ID
TSC1031ID
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Manufacturer:
STMicroelectronics
Datasheet:
TSC1031ID Datasheet
History Price: Obsolete
In Stock: 38420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSC1031ID Specification
Specification
Part No
TSC1031ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Sense
Number of Circuits
1
Output Type
-
Slew Rate
0.6V/μs
Gain Bandwidth Product
-
-3db Bandwidth
700 kHz
Current - Input Bias
10 μA
Voltage - Input Offset
500 μV
Current - Supply
200μA
Current - Output / Channel
26 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TSC1031ID PDF Datasheet
TSC1031ID Datasheet
Click and Download: TSC1031ID Datasheet
TSC1031ID Related Parts
TSC101AILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101AIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC102IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC102IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC103ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC103IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031ID Compare Parts
TSC1031ID vs TSC888BILT
TSC1031ID vs TSC888AILT
TSC1031ID vs TSC215IQT
TSC1031ID vs TSC214IQT
TSC1031ID vs TSC213IQT
TSC1031ID vs TSC213ICT
TSC1031ID vs TSC212IYCT
TSC1031ID vs TSC212IQT
TSC1031ID vs TSC212ICT
TSC1031ID vs TSC211IYCT
TSC1031ID vs TSC211IQT
TSC1031ID vs TSC211ICT
TSC1031ID vs TSC210IYCT
TSC1031ID vs TSC210ICT
TSC1031ID vs TSC2012IYST
TSC1031ID vs TSC2012IYDT
TSC1031ID vs TSC2012IST
TSC1031ID vs TSC2012IDT
TSC1031ID vs TSC2012HYDT
TSC1031ID vs TSC2011IYST
TSC1031ID vs TSC2011IYDT
TSC1031ID vs TSC2011IST
TSC1031ID vs TSC2011IDT
TSC1031ID vs TSC2011HYDT
TSC1031ID vs TSC2010IYST
TSC1031ID vs TSC2010IYDT
TSC1031ID vs TSC2010IST
TSC1031ID vs TSC2010IDT
TSC1031ID vs TSC2010HYDT
TSC1031ID vs TSC200IST
TSC1031ID vs TSC200IDT
TSC1031ID vs TSC103IYPT
TSC1031ID vs TSC103IYDT
TSC1031ID vs TSC103IDT
TSC1031ID vs TSC103ID
TSC1031ID vs TSC1031IYDT
TSC1031ID vs TSC1031IDT
TSC1031ID vs TSC102IYDT
TSC1031ID vs TSC102IDT
TSC1031ID vs TSC101CIYLT
Customer Reviews
4.95 out of 5.00 stars from 122 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!