Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSC211ICT
TSC211ICT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CURR SENSE 1 CIRCUIT SC70-6
Manufacturer:
STMicroelectronics
Datasheet:
TSC211ICT Datasheet
History Price: $2.16000
In Stock: 16720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSC211ICT Specification
Specification
Part No
TSC211ICT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Sense
Number of Circuits
1
Output Type
-
Slew Rate
0.075V/μs
Gain Bandwidth Product
8 kHz
-3db Bandwidth
-
Current - Input Bias
28 μA
Voltage - Input Offset
35 μV
Current - Supply
65μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
26 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
Supplier Device Package
SC-70-6
TSC211ICT PDF Datasheet
TSC211ICT Datasheet
Click and Download: TSC211ICT Datasheet
TSC211ICT Related Parts
TSC101AILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101AIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC102IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC102IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC103ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC211ICT Compare Parts
TSC211ICT vs TSC888BILT
TSC211ICT vs TSC888AILT
TSC211ICT vs TSC215IQT
TSC211ICT vs TSC214IQT
TSC211ICT vs TSC213IQT
TSC211ICT vs TSC213ICT
TSC211ICT vs TSC212IYCT
TSC211ICT vs TSC212IQT
TSC211ICT vs TSC212ICT
TSC211ICT vs TSC211IYCT
TSC211ICT vs TSC211IQT
TSC211ICT vs TSC210IYCT
TSC211ICT vs TSC210ICT
TSC211ICT vs TSC2012IYST
TSC211ICT vs TSC2012IYDT
TSC211ICT vs TSC2012IST
TSC211ICT vs TSC2012IDT
TSC211ICT vs TSC2012HYDT
TSC211ICT vs TSC2011IYST
TSC211ICT vs TSC2011IYDT
TSC211ICT vs TSC2011IST
TSC211ICT vs TSC2011IDT
TSC211ICT vs TSC2011HYDT
TSC211ICT vs TSC2010IYST
TSC211ICT vs TSC2010IYDT
TSC211ICT vs TSC2010IST
TSC211ICT vs TSC2010IDT
TSC211ICT vs TSC2010HYDT
TSC211ICT vs TSC200IST
TSC211ICT vs TSC200IDT
TSC211ICT vs TSC103IYPT
TSC211ICT vs TSC103IYDT
TSC211ICT vs TSC103IDT
TSC211ICT vs TSC103ID
TSC211ICT vs TSC1031IYDT
TSC211ICT vs TSC1031IDT
TSC211ICT vs TSC1031ID
TSC211ICT vs TSC102IYDT
TSC211ICT vs TSC102IDT
TSC211ICT vs TSC101CIYLT
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!