Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSC210ICT
TSC210ICT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CURR SENSE 1 CIRCUIT SC70-6
Manufacturer:
STMicroelectronics
Datasheet:
TSC210ICT Datasheet
History Price: $2.16000
In Stock: 17500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSC210ICT Specification
Specification
Part No
TSC210ICT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Sense
Number of Circuits
1
Output Type
-
Slew Rate
0.2V/μs
Gain Bandwidth Product
-
-3db Bandwidth
25 kHz
Current - Input Bias
28 μA
Voltage - Input Offset
35 μV
Current - Supply
65μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
26 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
Supplier Device Package
SC-70-6
TSC210ICT PDF Datasheet
TSC210ICT Datasheet
Click and Download: TSC210ICT Datasheet
TSC210ICT Related Parts
TSC101AILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101AIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC102IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC102IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC103ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC210ICT Compare Parts
TSC210ICT vs TSC888BILT
TSC210ICT vs TSC888AILT
TSC210ICT vs TSC215IQT
TSC210ICT vs TSC214IQT
TSC210ICT vs TSC213IQT
TSC210ICT vs TSC213ICT
TSC210ICT vs TSC212IYCT
TSC210ICT vs TSC212IQT
TSC210ICT vs TSC212ICT
TSC210ICT vs TSC211IYCT
TSC210ICT vs TSC211IQT
TSC210ICT vs TSC211ICT
TSC210ICT vs TSC210IYCT
TSC210ICT vs TSC2012IYST
TSC210ICT vs TSC2012IYDT
TSC210ICT vs TSC2012IST
TSC210ICT vs TSC2012IDT
TSC210ICT vs TSC2012HYDT
TSC210ICT vs TSC2011IYST
TSC210ICT vs TSC2011IYDT
TSC210ICT vs TSC2011IST
TSC210ICT vs TSC2011IDT
TSC210ICT vs TSC2011HYDT
TSC210ICT vs TSC2010IYST
TSC210ICT vs TSC2010IYDT
TSC210ICT vs TSC2010IST
TSC210ICT vs TSC2010IDT
TSC210ICT vs TSC2010HYDT
TSC210ICT vs TSC200IST
TSC210ICT vs TSC200IDT
TSC210ICT vs TSC103IYPT
TSC210ICT vs TSC103IYDT
TSC210ICT vs TSC103IDT
TSC210ICT vs TSC103ID
TSC210ICT vs TSC1031IYDT
TSC210ICT vs TSC1031IDT
TSC210ICT vs TSC1031ID
TSC210ICT vs TSC102IYDT
TSC210ICT vs TSC102IDT
TSC210ICT vs TSC101CIYLT
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!