Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSC2012IYDT
TSC2012IYDT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Manufacturer:
STMicroelectronics
Datasheet:
TSC2012IYDT Datasheet
History Price: $3.96000
In Stock: 34510
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSC2012IYDT Specification
Specification
Part No
TSC2012IYDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Sense
Number of Circuits
1
Output Type
-
Slew Rate
5.2V/μs
Gain Bandwidth Product
-
-3db Bandwidth
490 kHz
Current - Input Bias
350 μA
Voltage - Input Offset
500 μV
Current - Supply
1.6mA
Current - Output / Channel
36 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TSC2012IYDT PDF Datasheet
TSC2012IYDT Datasheet
Click and Download: TSC2012IYDT Datasheet
TSC2012IYDT Related Parts
TSC101AILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101AIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC102IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC102IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC103ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC2012IYDT Compare Parts
TSC2012IYDT vs TSC888BILT
TSC2012IYDT vs TSC888AILT
TSC2012IYDT vs TSC215IQT
TSC2012IYDT vs TSC214IQT
TSC2012IYDT vs TSC213IQT
TSC2012IYDT vs TSC213ICT
TSC2012IYDT vs TSC212IYCT
TSC2012IYDT vs TSC212IQT
TSC2012IYDT vs TSC212ICT
TSC2012IYDT vs TSC211IYCT
TSC2012IYDT vs TSC211IQT
TSC2012IYDT vs TSC211ICT
TSC2012IYDT vs TSC210IYCT
TSC2012IYDT vs TSC210ICT
TSC2012IYDT vs TSC2012IYST
TSC2012IYDT vs TSC2012IST
TSC2012IYDT vs TSC2012IDT
TSC2012IYDT vs TSC2012HYDT
TSC2012IYDT vs TSC2011IYST
TSC2012IYDT vs TSC2011IYDT
TSC2012IYDT vs TSC2011IST
TSC2012IYDT vs TSC2011IDT
TSC2012IYDT vs TSC2011HYDT
TSC2012IYDT vs TSC2010IYST
TSC2012IYDT vs TSC2010IYDT
TSC2012IYDT vs TSC2010IST
TSC2012IYDT vs TSC2010IDT
TSC2012IYDT vs TSC2010HYDT
TSC2012IYDT vs TSC200IST
TSC2012IYDT vs TSC200IDT
TSC2012IYDT vs TSC103IYPT
TSC2012IYDT vs TSC103IYDT
TSC2012IYDT vs TSC103IDT
TSC2012IYDT vs TSC103ID
TSC2012IYDT vs TSC1031IYDT
TSC2012IYDT vs TSC1031IDT
TSC2012IYDT vs TSC1031ID
TSC2012IYDT vs TSC102IYDT
TSC2012IYDT vs TSC102IDT
TSC2012IYDT vs TSC101CIYLT
Customer Reviews
4.95 out of 5.00 stars from 169 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!