Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSC200IST
TSC200IST
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
LOW / HIGH SIDE BIDIRECTIONAL, Z
Manufacturer:
STMicroelectronics
Datasheet:
TSC200IST Datasheet
History Price: $2.95000
In Stock: 35240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSC200IST Specification
Specification
Part No
TSC200IST
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Sense
Number of Circuits
1
Output Type
Open Drain
Slew Rate
7V/μs
Gain Bandwidth Product
-
-3db Bandwidth
1 MHz
Current - Input Bias
500 nA
Voltage - Input Offset
100 μV
Current - Supply
840μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
18 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MiniSO
TSC200IST PDF Datasheet
TSC200IST Datasheet
Click and Download: TSC200IST Datasheet
TSC200IST Related Parts
TSC101AILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101AIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC102IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC102IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC103ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC200IST Compare Parts
TSC200IST vs TSC888BILT
TSC200IST vs TSC888AILT
TSC200IST vs TSC215IQT
TSC200IST vs TSC214IQT
TSC200IST vs TSC213IQT
TSC200IST vs TSC213ICT
TSC200IST vs TSC212IYCT
TSC200IST vs TSC212IQT
TSC200IST vs TSC212ICT
TSC200IST vs TSC211IYCT
TSC200IST vs TSC211IQT
TSC200IST vs TSC211ICT
TSC200IST vs TSC210IYCT
TSC200IST vs TSC210ICT
TSC200IST vs TSC2012IYST
TSC200IST vs TSC2012IYDT
TSC200IST vs TSC2012IST
TSC200IST vs TSC2012IDT
TSC200IST vs TSC2012HYDT
TSC200IST vs TSC2011IYST
TSC200IST vs TSC2011IYDT
TSC200IST vs TSC2011IST
TSC200IST vs TSC2011IDT
TSC200IST vs TSC2011HYDT
TSC200IST vs TSC2010IYST
TSC200IST vs TSC2010IYDT
TSC200IST vs TSC2010IST
TSC200IST vs TSC2010IDT
TSC200IST vs TSC2010HYDT
TSC200IST vs TSC200IDT
TSC200IST vs TSC103IYPT
TSC200IST vs TSC103IYDT
TSC200IST vs TSC103IDT
TSC200IST vs TSC103ID
TSC200IST vs TSC1031IYDT
TSC200IST vs TSC1031IDT
TSC200IST vs TSC1031ID
TSC200IST vs TSC102IYDT
TSC200IST vs TSC102IDT
TSC200IST vs TSC101CIYLT
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!