☰
TS339CDT
TS339CDT
Active
Description:  IC COMPARATOR 4 GEN PUR 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TS339CDT Datasheet
History Price: $1.02000
In Stock: 8240
TS339CDT Specification
Specification
Part No
TS339CDT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, Open-Drain
Voltage - Supply, Single/Dual (?
2.7V ~ 16V, ?.35V ~ 8V
Voltage - Input Offset (Max)
5mV @ 10V
Current - Input Bias (Max)
1pA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
25μA
CMRR, PSRR (Typ)
75dB CMRR
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SO
TS339CDT PDF Datasheet
TS339CDT Related Parts
TS3011ICT
TS3011ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3011ILT
TS3011ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYLT
TS3011IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYQ3T
TS3011IYQ3T
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DFN
TS3021AILT
TS3021AILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021HIYLT
TS3021HIYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021ICT
TS3021ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3021ILT
TS3021ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021IYLT
TS3021IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3022ID
TS3022ID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IDT
TS3022IDT
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IST
TS3022IST
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO
TS339CDT Compare Parts
  • TS339CDT vs TS393MD
  • TS339CDT vs TS393IYDT
  • TS339CDT vs TS393IN
  • TS339CDT vs TS393IDT
  • TS339CDT vs TS393ID
  • TS339CDT vs TS393DR2G
  • TS339CDT vs TS393CS RLG
  • TS339CDT vs TS393CN
  • TS339CDT vs TS393CDT
  • TS339CDT vs TS393CD C3G
  • TS339CDT vs TS393CD
  • TS339CDT vs TS391SN2T1G
  • TS339CDT vs TS391RIYLT
  • TS339CDT vs TS391RILT
  • TS339CDT vs TS391IYLT
  • TS339CDT vs TS391IQ2T
  • TS339CDT vs TS391ILT
  • TS339CDT vs TS391AILT
  • TS339CDT vs TS374IN
  • TS339CDT vs TS374IDT
  • TS339CDT vs TS374ID
  • TS339CDT vs TS374CN
  • TS339CDT vs TS374CDT
  • TS339CDT vs TS374CD
  • TS339CDT vs TS372IN
  • TS339CDT vs TS372IDT
  • TS339CDT vs TS372ID
  • TS339CDT vs TS372CN
  • TS339CDT vs TS372CDT
  • TS339CDT vs TS372CD
  • TS339CDT vs TS3704IPT
  • TS339CDT vs TS3704IN
  • TS339CDT vs TS3704IDT
  • TS339CDT vs TS3704ID
  • TS339CDT vs TS3704CN
  • TS339CDT vs TS3704CDT
  • TS339CDT vs TS3704CD
  • TS339CDT vs TS3702IN
  • TS339CDT vs TS3702IDT
  • TS339CDT vs TS3702ID
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.