☰
TS3011IYLT
TS3011IYLT
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TS3011IYLT Datasheet
History Price: $3.18000
In Stock: 5510
TS3011IYLT Specification
Specification
Part No
TS3011IYLT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (?
2.2V ~ 5V
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
1.1mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
2mV
Operating Temperature
-
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
TS3011IYLT PDF Datasheet
TS3011IYLT Related Parts
TS3011ICT
TS3011ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3011ILT
TS3011ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYQ3T
TS3011IYQ3T
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DFN
TS3021AILT
TS3021AILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021HIYLT
TS3021HIYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021ICT
TS3021ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3021ILT
TS3021ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021IYLT
TS3021IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3022ID
TS3022ID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IDT
TS3022IDT
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IST
TS3022IST
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO
TS3022IYST
TS3022IYST
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO
TS3011IYLT Description
The STMicroelectronics TS3011IYLT is a precision voltage comparator designed for a variety of applications requiring high accuracy and low power consumption. This device is particularly well-suited for battery-operated devices, portable electronics, and other applications where power efficiency is critical. The TS3011IYLT features a single-supply operation, making it versatile for various circuit designs.

## Key Specifications:

1. Part Number: TS3011IYLT
2. Type: Voltage Comparator
3. Supply Voltage (VCC): 2.0V to 5.5V
4. Input Voltage Range: 0V to VCC
5. Output Voltage Swing: Close to ground (GND) and VCC
6. Input Offset Voltage: Typically 1mV
7. Input Bias Current: Typically 1 nA
8. Propagation Delay: Typically 200 ns
9. Power Supply Current (ICC): Typically 50 µA
10. Temperature Range: -40°C to +125°C
11. Package Type: SOT-23-5

## Features:

- Low Power Consumption: The TS3011IYLT is designed for low power operation, making it ideal for battery-powered applications. Its low supply current helps extend battery life.
- Wide Supply Voltage Range: The device can operate over a wide voltage range from 2.0V to 5.5V, providing flexibility in design and compatibility with various power supply systems.
- High Precision: With a low input offset voltage and low input bias current, the TS3011IYLT ensures high accuracy in voltage comparison tasks, making it suitable for precision applications.
- Rail-to-Rail Output: The output can swing close to both the ground and the supply voltage, allowing for maximum dynamic range in signal processing.
- Temperature Stability: The device is rated for operation over a wide temperature range, ensuring reliable performance in diverse environmental conditions.

## Applications:

The TS3011IYLT is suitable for a variety of applications, including:

- Battery Voltage Monitoring: Used in battery management systems to monitor voltage levels and prevent over-discharge.
- Level Shifting: Can be employed in level shifting applications where signal levels need to be compared and adjusted.
- Window Comparators: Ideal for creating window comparator circuits that require precise voltage thresholds.
- Signal Conditioning: Used in signal processing applications to compare input signals and generate output based on specific voltage levels.
- Temperature Sensing: Can be integrated into temperature sensing circuits to trigger actions based on temperature thresholds.

## Conclusion:

The STMicroelectronics TS3011IYLT is a highly efficient and precise voltage comparator that meets the demands of modern electronic applications. Its low power consumption, wide supply voltage range, and high accuracy make it an excellent choice for battery-operated devices and other applications requiring reliable voltage comparison. With its robust features and versatility, the TS3011IYLT is a valuable component for engineers and designers looking to enhance the performance of their electronic systems.
TS3011IYLT Compare Parts
  • TS3011IYLT vs TS393MD
  • TS3011IYLT vs TS393IYDT
  • TS3011IYLT vs TS393IN
  • TS3011IYLT vs TS393IDT
  • TS3011IYLT vs TS393ID
  • TS3011IYLT vs TS393DR2G
  • TS3011IYLT vs TS393CS RLG
  • TS3011IYLT vs TS393CN
  • TS3011IYLT vs TS393CDT
  • TS3011IYLT vs TS393CD C3G
  • TS3011IYLT vs TS393CD
  • TS3011IYLT vs TS391SN2T1G
  • TS3011IYLT vs TS391RIYLT
  • TS3011IYLT vs TS391RILT
  • TS3011IYLT vs TS391IYLT
  • TS3011IYLT vs TS391IQ2T
  • TS3011IYLT vs TS391ILT
  • TS3011IYLT vs TS391AILT
  • TS3011IYLT vs TS374IN
  • TS3011IYLT vs TS374IDT
  • TS3011IYLT vs TS374ID
  • TS3011IYLT vs TS374CN
  • TS3011IYLT vs TS374CDT
  • TS3011IYLT vs TS374CD
  • TS3011IYLT vs TS372IN
  • TS3011IYLT vs TS372IDT
  • TS3011IYLT vs TS372ID
  • TS3011IYLT vs TS372CN
  • TS3011IYLT vs TS372CDT
  • TS3011IYLT vs TS372CD
  • TS3011IYLT vs TS3704IPT
  • TS3011IYLT vs TS3704IN
  • TS3011IYLT vs TS3704IDT
  • TS3011IYLT vs TS3704ID
  • TS3011IYLT vs TS3704CN
  • TS3011IYLT vs TS3704CDT
  • TS3011IYLT vs TS3704CD
  • TS3011IYLT vs TS3702IN
  • TS3011IYLT vs TS3702IDT
  • TS3011IYLT vs TS3702ID
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.