☰
TS3011IYQ3T
TS3011IYQ3T
Active
Description:  IC COMPARATOR 1 GEN PUR 8DFN
Manufacturer:  STMicroelectronics
Datasheet:   TS3011IYQ3T Datasheet
History Price: $3.18000
In Stock: 39040
TS3011IYQ3T Specification
Specification
Part No
TS3011IYQ3T
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (?
2.2V ~ 5V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
20pA @ 5V
Current - Output (Typ)
-
Current - Quiescent (Max)
910μA
CMRR, PSRR (Typ)
74dB CMRR
Propagation Delay (Max)
12ns
Hysteresis
2mV
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
8-WFDFN Exposed Pad
Mounting Type
Surface Mount, Wettable Flank
Supplier Device Package
8-DFN (2x2)
TS3011IYQ3T PDF Datasheet
TS3011IYQ3T Related Parts
TS3011ICT
TS3011ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3011ILT
TS3011ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYLT
TS3011IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021AILT
TS3021AILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021HIYLT
TS3021HIYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021ICT
TS3021ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3021ILT
TS3021ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021IYLT
TS3021IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3022ID
TS3022ID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IDT
TS3022IDT
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IST
TS3022IST
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO
TS3022IYST
TS3022IYST
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO
TS3011IYQ3T Description
The STMicroelectronics TS3011IYQ3T is a high-performance MOSFET optimized for low-voltage, high-speed switching applications. It is an N-channel enhancement-mode transistor designed for efficient switching in power management circuits, DC-DC converters, load switches, and battery-powered systems. The device combines low on-resistance with fast switching capability, enabling high efficiency in compact power designs while maintaining thermal and electrical robustness across a range of operating conditions.

## Device Type and Package

The TS3011IYQ3T is an N-channel MOSFET implemented using a planar trench-gate technology to minimize conduction losses and enhance switching speed. The device is provided in a compact QFN (Quad Flat No-leads) 3 × 3 mm package, offering low parasitic inductance and minimal footprint for high-density PCB layouts. The package exposes four electrical terminals: drain, source, and gate, along with an exposed thermal pad to improve heat dissipation. The QFN package allows for efficient surface-mount assembly, excellent thermal transfer to the PCB, and suitability for high-current applications relative to its small size.

## Electrical Specifications

Drain-Source Voltage (Vds): The device is rated for a maximum drain-source voltage of 30 V, making it suitable for low-voltage system applications, including battery-powered electronics and regulated 12 V or 24 V rails.

Continuous Drain Current (Id): The TS3011IYQ3T supports a continuous drain current of 7.5 A at 25°C ambient temperature under low thermal resistance conditions. The device can handle higher pulsed currents (up to 30 A) for short-duration switching events, making it suitable for transient load conditions.

Gate-Source Voltage (Vgs): Maximum gate-source voltage is ±12 V, defining the safe operating range for gate drive and protecting against overstress of the gate oxide. Typical gate drive for full enhancement is 4.5 V to 5 V.

On-Resistance (Rds(on)): The device exhibits a low on-resistance of approximately 12 mΩ at Vgs = 4.5 V and Id = 4.5 A. Low Rds(on) ensures minimal conduction losses, contributing to high overall efficiency in switching applications.

Input Capacitance (Ciss), Output Capacitance (Coss), Reverse Transfer Capacitance (Crss): The device has a total input capacitance of around 800 pF, output capacitance near 300 pF, and reverse transfer capacitance approximately 50 pF. These low capacitance values allow fast switching with minimal gate charge requirements.

Gate Charge (Qg): The total gate charge is typically 3.5 nC at Vgs = 4.5 V and Vds = 30 V, supporting fast turn-on and turn-off with low-power gate drivers.

Threshold Voltage (Vth): The typical gate threshold voltage is between 1.0 V and 2.0 V, allowing logic-level gate drive operation for direct interfacing with microcontrollers and low-voltage digital circuits.

Drain-Source Leakage Current (Idss): Leakage current is minimal, typically below 1 µA at Vds = 30 V, ensuring low standby losses when the MOSFET is off.

Thermal Resistance (RθJC and RθJA): Junction-to-case thermal resistance is approximately 1.5°C/W, and junction-to-ambient thermal resistance is around 50°C/W on a standard PCB, emphasizing the importance of thermal pad utilization for heat dissipation during high-current operation.

## Switching and Performance Characteristics

Turn-On and Turn-Off Times: The TS3011IYQ3T exhibits fast switching performance with rise and fall times typically below 10 ns under standard load conditions. This ensures minimal switching losses in PWM and high-frequency applications.

Safe Operating Area (SOA): The device maintains a reliable SOA across voltage, current, and temperature ranges, preventing secondary breakdown under normal operating conditions.

Reverse Recovery: Intrinsic body diode exhibits low reverse recovery charge, minimizing switching losses in circuits with inductive loads or synchronous rectification.

dv/dt Capability: High dv/dt tolerance supports rapid voltage transitions in high-speed switching circuits without inducing parasitic turn-on, making it suitable for hard-switching and synchronous rectifier applications.

## Thermal and Environmental Characteristics

Operating Junction Temperature (Tj): Rated for operation from -55°C to +150°C, the device supports industrial, automotive, and consumer applications with wide temperature swings.

Storage Temperature (Tstg): The transistor can be stored in the range of -55°C to +150°C without degradation, allowing safe shipping and handling.

Package Thermal Considerations: Proper PCB layout, including thermal vias and exposed copper pad under the QFN, is critical to maintain junction temperature below maximum rated limits during high-current operation.

Moisture Sensitivity: The QFN package is rated at MSL 1, allowing standard reflow soldering without special handling procedures.

## Applications

The TS3011IYQ3T is suitable for a broad range of low-voltage, high-efficiency applications:

* DC-DC converters and synchronous buck or boost regulators in battery-powered devices.
* Load switching and power distribution for low-voltage rails in embedded systems.
* Motor drivers and small inductive load switching in portable and industrial equipment.
* Power management switches for computing platforms, IoT devices, and portable electronics.
* High-frequency switching in telecommunications and audio equipment requiring low conduction and switching losses.

Its combination of low Rds(on), fast switching, and compact footprint make it ideal for high-density, high-efficiency power applications.

## Reliability and Compliance

The TS3011IYQ3T is manufactured according to STMicroelectronics’ stringent quality standards, ensuring robust performance and long-term reliability. It is RoHS compliant and compatible with standard lead-free assembly processes. The device’s low gate charge, logic-level drive compatibility, and efficient thermal design contribute to predictable performance in high-density power systems, enabling designers to achieve high-efficiency power conversion in compact form factors while maintaining robust operation under thermal and electrical stress.
TS3011IYQ3T Compare Parts
  • TS3011IYQ3T vs TS393MD
  • TS3011IYQ3T vs TS393IYDT
  • TS3011IYQ3T vs TS393IN
  • TS3011IYQ3T vs TS393IDT
  • TS3011IYQ3T vs TS393ID
  • TS3011IYQ3T vs TS393DR2G
  • TS3011IYQ3T vs TS393CS RLG
  • TS3011IYQ3T vs TS393CN
  • TS3011IYQ3T vs TS393CDT
  • TS3011IYQ3T vs TS393CD C3G
  • TS3011IYQ3T vs TS393CD
  • TS3011IYQ3T vs TS391SN2T1G
  • TS3011IYQ3T vs TS391RIYLT
  • TS3011IYQ3T vs TS391RILT
  • TS3011IYQ3T vs TS391IYLT
  • TS3011IYQ3T vs TS391IQ2T
  • TS3011IYQ3T vs TS391ILT
  • TS3011IYQ3T vs TS391AILT
  • TS3011IYQ3T vs TS374IN
  • TS3011IYQ3T vs TS374IDT
  • TS3011IYQ3T vs TS374ID
  • TS3011IYQ3T vs TS374CN
  • TS3011IYQ3T vs TS374CDT
  • TS3011IYQ3T vs TS374CD
  • TS3011IYQ3T vs TS372IN
  • TS3011IYQ3T vs TS372IDT
  • TS3011IYQ3T vs TS372ID
  • TS3011IYQ3T vs TS372CN
  • TS3011IYQ3T vs TS372CDT
  • TS3011IYQ3T vs TS372CD
  • TS3011IYQ3T vs TS3704IPT
  • TS3011IYQ3T vs TS3704IN
  • TS3011IYQ3T vs TS3704IDT
  • TS3011IYQ3T vs TS3704ID
  • TS3011IYQ3T vs TS3704CN
  • TS3011IYQ3T vs TS3704CDT
  • TS3011IYQ3T vs TS3704CD
  • TS3011IYQ3T vs TS3702IN
  • TS3011IYQ3T vs TS3702IDT
  • TS3011IYQ3T vs TS3702ID
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.