☰
TS3022IDT
TS3022IDT
Active
Description:  IC COMPARATOR 2 GEN PUR 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS3022IDT Datasheet
History Price: $2.81000
In Stock: 39380
TS3022IDT Specification
Specification
Part No
TS3022IDT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
Push-Pull
Voltage - Supply, Single/Dual (?
1.8V ~ 5V
Voltage - Input Offset (Max)
8mV @ 5V
Current - Input Bias (Max)
0.16μA @ 5V
Current - Output (Typ)
-
Current - Quiescent (Max)
90μA
CMRR, PSRR (Typ)
79dB CMRR
Propagation Delay (Max)
105ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
TS3022IDT PDF Datasheet
TS3022IDT Related Parts
TS3011ICT
TS3011ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3011ILT
TS3011ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYLT
TS3011IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYQ3T
TS3011IYQ3T
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DFN
TS3021AILT
TS3021AILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021HIYLT
TS3021HIYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021ICT
TS3021ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3021ILT
TS3021ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021IYLT
TS3021IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3022ID
TS3022ID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IST
TS3022IST
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO
TS3022IYST
TS3022IYST
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO
TS3022IDT Description
TS3022IDT from STMicroelectronics is a dual-channel analog switch integrated circuit designed for high-speed signal routing in mixed-signal and analog system applications. The device employs CMOS transmission gate architecture to provide low ON-resistance and low capacitance signal paths, enabling minimal signal distortion and fast switching performance over a wide analog voltage range. TS3022IDT is intended for applications where precision, fast signal switching, and low crosstalk are critical, including audio, video, data acquisition, and instrumentation systems. The dual independent channels allow flexible configuration for multiplexing or routing signals in complex analog circuits while maintaining signal integrity and minimizing power consumption.

## Device Function and Electrical Positioning

The TS3022IDT functions as a dual SPST (Single-Pole Single-Throw) CMOS analog switch with independent control of each channel. Each switch provides bidirectional conduction, allowing analog or digital signals to pass through when the corresponding control input is asserted. The device is positioned within STMicroelectronics’ portfolio of low-voltage, high-speed analog switches, targeting applications requiring high-fidelity signal routing with minimal on-resistance and switching delay. The CMOS transmission gate design provides rail-to-rail operation within the specified analog voltage range, enabling flexible interfacing with low-voltage analog signals in modern electronic systems.

## Electrical Characteristics

The TS3022IDT is characterized by several datasheet-defined electrical parameters that determine its performance in system-level applications. Each channel exhibits a typical ON-resistance (RON) of approximately 4.5 ohms at a 5 V supply, with a maximum specified limit under worst-case conditions. This low ON-resistance ensures minimal voltage drop and low signal attenuation across the switch. The device also features low OFF-leakage current, typically in the nanoampere range, enabling high-impedance isolation when the switch is open. Analog signal voltage range is defined between VSS and VDD, with the device supporting rail-to-rail transmission of signals without introducing significant nonlinearity. Control inputs are TTL- and CMOS-compatible, with well-defined logic thresholds ensuring predictable switching behavior. Switching times, including turn-on and turn-off delays, are specified in the nanosecond range, enabling fast signal routing for high-frequency or transient-sensitive applications. Channel-to-channel crosstalk is minimized through careful layout and internal isolation, with specified parameters for both low-frequency and high-frequency operation.

## Package and Mechanical Construction

TS3022IDT is supplied in a small-outline surface-mount package designed for automated assembly in high-density PCB layouts. The package minimizes parasitic inductance and capacitance while providing adequate thermal conduction for low-power operation. Thermal resistance from junction to ambient is specified under standard PCB mounting conditions, guiding designers in ensuring safe operation and temperature compliance. Pin configuration includes analog signal inputs and outputs for each channel, as well as logic control inputs, with pinout optimized for ease of layout and minimal signal path parasitics.

## Functional Architecture

Internally, TS3022IDT employs CMOS transmission gates for each SPST channel, consisting of parallel N- and P-channel MOSFETs controlled by complementary logic signals. This architecture allows bidirectional conduction and rail-to-rail signal transmission with minimal distortion. The control input logic generates complementary gate drive signals, ensuring low ON-resistance and minimal signal feedthrough when the switch is closed. Each channel is electrically isolated from the other when OFF, reducing leakage paths and minimizing crosstalk between channels. Protection diodes to supply rails are integrated to enhance robustness against transient voltages, and input control pins include hysteresis characteristics to prevent oscillations near threshold voltages.

## Typical Application Domains

TS3022IDT is commonly used in applications requiring precise signal routing and multiplexing. In audio systems, it can switch analog audio signals between different processing or amplification paths while maintaining fidelity and low distortion. In video applications, the device routes composite or RGB signals with minimal degradation. In data acquisition systems, it enables selection between multiple sensor inputs or reference signals, providing clean signal paths with low capacitance and minimal signal attenuation. Additionally, the device is employed in instrumentation systems for routing measurement signals, in test equipment for high-speed signal switching, and in low-voltage battery-powered systems due to its low quiescent current.

## Design Considerations

When integrating TS3022IDT into a design, proper attention must be given to supply voltage levels, analog signal range, and control logic compatibility to maintain linear operation and prevent overvoltage stress. PCB layout should minimize trace length for sensitive analog signals to reduce parasitic capacitance and inductive coupling that can degrade signal quality. Switching speed and ON-resistance should be considered in system-level timing analysis, particularly in high-frequency or fast transient applications. Thermal dissipation is typically minimal due to low power operation, but sufficient PCB copper area is recommended to maintain ambient temperature compliance under continuous switching conditions.

## Conclusion

STMicroelectronics TS3022IDT is a dual SPST CMOS analog switch optimized for high-speed, low-distortion analog signal routing in compact surface-mount applications. Its low ON-resistance, rail-to-rail signal handling, low leakage, and fast switching times make it suitable for audio, video, data acquisition, and instrumentation systems where signal integrity is critical. Careful adherence to electrical limits, proper PCB layout practices, and consideration of analog signal characteristics ensure reliable, predictable, and high-performance operation in demanding mixed-signal designs.
TS3022IDT Compare Parts
  • TS3022IDT vs TS393MD
  • TS3022IDT vs TS393IYDT
  • TS3022IDT vs TS393IN
  • TS3022IDT vs TS393IDT
  • TS3022IDT vs TS393ID
  • TS3022IDT vs TS393DR2G
  • TS3022IDT vs TS393CS RLG
  • TS3022IDT vs TS393CN
  • TS3022IDT vs TS393CDT
  • TS3022IDT vs TS393CD C3G
  • TS3022IDT vs TS393CD
  • TS3022IDT vs TS391SN2T1G
  • TS3022IDT vs TS391RIYLT
  • TS3022IDT vs TS391RILT
  • TS3022IDT vs TS391IYLT
  • TS3022IDT vs TS391IQ2T
  • TS3022IDT vs TS391ILT
  • TS3022IDT vs TS391AILT
  • TS3022IDT vs TS374IN
  • TS3022IDT vs TS374IDT
  • TS3022IDT vs TS374ID
  • TS3022IDT vs TS374CN
  • TS3022IDT vs TS374CDT
  • TS3022IDT vs TS374CD
  • TS3022IDT vs TS372IN
  • TS3022IDT vs TS372IDT
  • TS3022IDT vs TS372ID
  • TS3022IDT vs TS372CN
  • TS3022IDT vs TS372CDT
  • TS3022IDT vs TS372CD
  • TS3022IDT vs TS3704IPT
  • TS3022IDT vs TS3704IN
  • TS3022IDT vs TS3704IDT
  • TS3022IDT vs TS3704ID
  • TS3022IDT vs TS3704CN
  • TS3022IDT vs TS3704CDT
  • TS3022IDT vs TS3704CD
  • TS3022IDT vs TS3702IN
  • TS3022IDT vs TS3702IDT
  • TS3022IDT vs TS3702ID
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.