☰
TS3011ILT
TS3011ILT
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TS3011ILT Datasheet
History Price: $2.95000
In Stock: 14650
TS3011ILT Specification
Specification
Part No
TS3011ILT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (?
2.2V ~ 5V
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
1.1mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
2mV
Operating Temperature
-
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
TS3011ILT PDF Datasheet
TS3011ILT Related Parts
TS3011ICT
TS3011ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3011IYLT
TS3011IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYQ3T
TS3011IYQ3T
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DFN
TS3021AILT
TS3021AILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021HIYLT
TS3021HIYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021ICT
TS3021ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3021ILT
TS3021ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021IYLT
TS3021IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3022ID
TS3022ID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IDT
TS3022IDT
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IST
TS3022IST
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO
TS3022IYST
TS3022IYST
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO
TS3011ILT Description
Here is a detailed overview of the STMicroelectronics TS3011ILT:

---

## STMicroelectronics TS3011ILT Detailed Overview

The STMicroelectronics TS3011ILT is a high-precision, low-offset, low-drift voltage comparator designed for high-speed and low-power applications. This component is especially useful in digital and analog systems where precise voltage comparisons are essential. Below is a comprehensive overview of its specifications, features, and typical applications.

## Specifications:

1. General Information:
- Part Number: TS3011ILT
- Package Type: SOT-23-5 (Small Outline Transistor)
- Package Size: 2.9 mm x 2.8 mm
- Operating Temperature Range: -40°C to +125°C

2. Electrical Characteristics:
- Input Offset Voltage (V_OS): ±0.5 mV (typical)
- Input Offset Voltage Drift: ±0.5 μV/°C (typical)
- Input Bias Current (I_B): 1 pA (typical)
- Input Offset Current (I_OS): 1 pA (typical)
- Supply Voltage (V_CC): 1.8V to 5.5V
- Supply Current (I_CC): 20 μA (typical)
- Propagation Delay: 180 ns (typical)
- Hysteresis: 0 mV (typically, optional external hysteresis may be added for specific applications)
- Output Source/Sink Current: 4 mA (typical)

3. Performance Parameters:
- Common-Mode Input Voltage Range (V_CMR): 0V to V_CC - 1.5V
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Gain Bandwidth Product (GBP): 2 MHz (typical)
- Slew Rate: 0.5 V/μs (typical)
- Output Voltage Swing: 0V to V_CC - 0.1V (typical)
- Thermal Shutdown Temperature: +150°C (typical)

4. Pin Configuration:
- Pin 1 (IN+): Non-inverting input. Connect this pin to the positive input voltage of the comparator.
- Pin 2 (IN-): Inverting input. Connect this pin to the negative input voltage of the comparator.
- Pin 3 (GND): Ground. Connect this pin to the system ground.
- Pin 4 (V_CC): Supply voltage. Connect this pin to the positive supply voltage.
- Pin 5 (OUT): Output. This pin provides the comparator’s output signal.

5. Typical Application Circuit:
- The TS3011ILT can be used in a variety of comparator configurations. For a basic voltage comparison, connect the inverting and non-inverting inputs to the voltages you wish to compare. The output will be high or low depending on which input voltage is higher.

## Features:

- High Precision: The TS3011ILT boasts a low input offset voltage and minimal drift, ensuring accurate voltage comparisons even in precision applications.
- Low Power Consumption: With a typical supply current of just 20 μA, the TS3011ILT is suitable for battery-operated and low-power designs.
- Wide Supply Voltage Range: Operates over a wide voltage range from 1.8V to 5.5V, providing flexibility in various circuit designs.
- High-Speed Operation: A typical propagation delay of 180 ns allows for fast response times in high-speed applications.
- Low Input Bias Current: With an input bias current of only 1 pA, the TS3011ILT minimizes errors due to input current leakage.
- Wide Common-Mode Input Range: The comparator can handle a broad range of input voltages, making it versatile for different circuits.

## Applications:

1. Voltage Level Detection:
- The TS3011ILT can be used to detect when a voltage level crosses a predefined threshold, which is useful in voltage monitoring and over-voltage protection circuits.

2. Zero-Crossing Detectors:
- In applications requiring detection of zero-crossing points in AC signals, the TS3011ILT provides precise and fast detection of these points.

3. Oscillator Circuits:
- It can be employed in oscillator circuits to provide frequency stability and control by comparing voltages.

4. Battery Management Systems:
- The comparator is used in battery management systems to monitor voltage levels and ensure battery safety by detecting over-voltage or under-voltage conditions.

5. Signal Conditioning:
- The TS3011ILT is ideal for conditioning signals in analog systems, providing precise comparisons for further processing.

## Summary:

The STMicroelectronics TS3011ILT is a high-precision, low-power voltage comparator with a wide supply voltage range and fast propagation delay. Its low offset voltage and minimal drift make it suitable for applications requiring accurate voltage comparisons, such as voltage level detection and zero-crossing detection. With features like a wide common-mode input range and low input bias current, the TS3011ILT is versatile for a range of electronic circuits and systems. For more detailed design information, refer to the official STMicroelectronics datasheet for the TS3011ILT.

---

This overview covers the key aspects of the TS3011ILT, focusing on its specifications, features, and typical use cases.
TS3011ILT Compare Parts
  • TS3011ILT vs TS393MD
  • TS3011ILT vs TS393IYDT
  • TS3011ILT vs TS393IN
  • TS3011ILT vs TS393IDT
  • TS3011ILT vs TS393ID
  • TS3011ILT vs TS393DR2G
  • TS3011ILT vs TS393CS RLG
  • TS3011ILT vs TS393CN
  • TS3011ILT vs TS393CDT
  • TS3011ILT vs TS393CD C3G
  • TS3011ILT vs TS393CD
  • TS3011ILT vs TS391SN2T1G
  • TS3011ILT vs TS391RIYLT
  • TS3011ILT vs TS391RILT
  • TS3011ILT vs TS391IYLT
  • TS3011ILT vs TS391IQ2T
  • TS3011ILT vs TS391ILT
  • TS3011ILT vs TS391AILT
  • TS3011ILT vs TS374IN
  • TS3011ILT vs TS374IDT
  • TS3011ILT vs TS374ID
  • TS3011ILT vs TS374CN
  • TS3011ILT vs TS374CDT
  • TS3011ILT vs TS374CD
  • TS3011ILT vs TS372IN
  • TS3011ILT vs TS372IDT
  • TS3011ILT vs TS372ID
  • TS3011ILT vs TS372CN
  • TS3011ILT vs TS372CDT
  • TS3011ILT vs TS372CD
  • TS3011ILT vs TS3704IPT
  • TS3011ILT vs TS3704IN
  • TS3011ILT vs TS3704IDT
  • TS3011ILT vs TS3704ID
  • TS3011ILT vs TS3704CN
  • TS3011ILT vs TS3704CDT
  • TS3011ILT vs TS3704CD
  • TS3011ILT vs TS3702IN
  • TS3011ILT vs TS3702IDT
  • TS3011ILT vs TS3702ID
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.