☰
TS334IDT
TS334IDT
Active
Description:  IC COMPARATOR 4 GEN PUR 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TS334IDT Datasheet
History Price: $1.74000
In Stock: 42690
TS334IDT Specification
Specification
Part No
TS334IDT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
Open Drain
Voltage - Supply, Single/Dual (?
1.6V ~ 5V
Voltage - Input Offset (Max)
5mV @ 5V
Current - Input Bias (Max)
0.04μA @ 5V
Current - Output (Typ)
93mA @ 5V
Current - Quiescent (Max)
26μA
CMRR, PSRR (Typ)
79dB CMRR
Propagation Delay (Max)
210ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SO
TS334IDT PDF Datasheet
TS334IDT Related Parts
TS3011ICT
TS3011ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3011ILT
TS3011ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYLT
TS3011IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYQ3T
TS3011IYQ3T
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DFN
TS3021AILT
TS3021AILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021HIYLT
TS3021HIYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021ICT
TS3021ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3021ILT
TS3021ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021IYLT
TS3021IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3022ID
TS3022ID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IDT
TS3022IDT
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IST
TS3022IST
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO
TS334IDT Compare Parts
  • TS334IDT vs TS393MD
  • TS334IDT vs TS393IYDT
  • TS334IDT vs TS393IN
  • TS334IDT vs TS393IDT
  • TS334IDT vs TS393ID
  • TS334IDT vs TS393DR2G
  • TS334IDT vs TS393CS RLG
  • TS334IDT vs TS393CN
  • TS334IDT vs TS393CDT
  • TS334IDT vs TS393CD C3G
  • TS334IDT vs TS393CD
  • TS334IDT vs TS391SN2T1G
  • TS334IDT vs TS391RIYLT
  • TS334IDT vs TS391RILT
  • TS334IDT vs TS391IYLT
  • TS334IDT vs TS391IQ2T
  • TS334IDT vs TS391ILT
  • TS334IDT vs TS391AILT
  • TS334IDT vs TS374IN
  • TS334IDT vs TS374IDT
  • TS334IDT vs TS374ID
  • TS334IDT vs TS374CN
  • TS334IDT vs TS374CDT
  • TS334IDT vs TS374CD
  • TS334IDT vs TS372IN
  • TS334IDT vs TS372IDT
  • TS334IDT vs TS372ID
  • TS334IDT vs TS372CN
  • TS334IDT vs TS372CDT
  • TS334IDT vs TS372CD
  • TS334IDT vs TS3704IPT
  • TS334IDT vs TS3704IN
  • TS334IDT vs TS3704IDT
  • TS334IDT vs TS3704ID
  • TS334IDT vs TS3704CN
  • TS334IDT vs TS3704CDT
  • TS334IDT vs TS3704CD
  • TS334IDT vs TS3702IN
  • TS334IDT vs TS3702IDT
  • TS334IDT vs TS3702ID
  • TS334IDT FAQ
    Q1: What is the STMicroelectronics TS334IDT?
    A1: The STMicroelectronics TS334IDT is a low-power, low-voltage operational amplifier designed for a wide range of applications including sensor interfacing, signal conditioning, and audio systems.

    Q2: What are the key features of the TS334IDT?
    A2: The TS334IDT features rail-to-rail input and output, low power consumption, and a wide supply voltage range, making it ideal for battery-powered and low-voltage systems.

    Q3: What is the supply voltage range for the TS334IDT?
    A3: The TS334IDT operates over a supply voltage range from 1.8V to 5.5V, allowing flexibility for various system designs.

    Q4: What are the typical applications of the TS334IDT?
    A4: The TS334IDT is commonly used in applications like audio signal processing, sensor signal conditioning, active filters, and low-power measurement systems.

    Q5: Does the TS334IDT have rail-to-rail input and output?
    A5: Yes, the TS334IDT features rail-to-rail input and output, providing enhanced performance in low-voltage and battery-operated systems.

    Q6: What is the power consumption of the TS334IDT?
    A6: The TS334IDT has low power consumption, making it suitable for energy-sensitive applications, especially those running on batteries or requiring long operational lifetimes.

    Q7: What is the temperature range of the TS334IDT?
    A7: The TS334IDT operates within a temperature range of -40°C to +125°C, making it suitable for industrial and automotive environments.

    Q8: Can the TS334IDT be used in precision applications?
    A8: Yes, the TS334IDT is designed for precision applications, with low offset voltage and high input impedance to ensure accurate signal processing.

    Q9: What is the output drive capability of the TS334IDT?
    A9: The TS334IDT is capable of driving capacitive loads up to 100pF, making it useful in various audio and sensor applications that require driving external loads.

    Q10: What is the slew rate of the TS334IDT?
    A10: The TS334IDT has a typical slew rate of 0.3 V/μs, which is suitable for most low-speed analog applications.

    Q11: How many op-amps are in the TS334IDT package?
    A11: The TS334IDT is a quad operational amplifier, meaning it contains four individual op-amps in a single package.

    Q12: What is the input bias current of the TS334IDT?
    A12: The TS334IDT has a low input bias current, typically around 1nA, which is suitable for high-impedance applications.

    Q13: What type of packaging is available for the TS334IDT?
    A13: The TS334IDT is available in a variety of packages, including the standard SO-8 and other surface-mount options, to accommodate different assembly requirements.

    Q14: Is the TS334IDT suitable for audio applications?
    A14: Yes, the TS334IDT is well-suited for audio applications due to its low noise and low distortion characteristics, making it ideal for audio signal conditioning.

    Q15: Does the TS334IDT have internal compensation?
    A15: Yes, the TS334IDT includes internal compensation, which simplifies circuit design by eliminating the need for external components.

    Q16: What is the input offset voltage of the TS334IDT?
    A16: The TS334IDT has a low input offset voltage, typically 3mV, ensuring accuracy in precision applications where small signal processing is critical.

    Q17: Can the TS334IDT be used in automotive applications?
    A17: Yes, the TS334IDT can be used in automotive applications due to its wide operating temperature range and reliability in harsh environments.

    Q18: How does the TS334IDT handle power supply fluctuations?
    A18: The TS334IDT is designed to tolerate power supply fluctuations within its specified range, ensuring stable operation even in noisy or unstable power conditions.

    Q19: Is the TS334IDT suitable for battery-operated devices?
    A19: Yes, the low power consumption and wide voltage range of the TS334IDT make it an excellent choice for battery-operated devices that require efficient power usage.

    Q20: Can the TS334IDT be used in low-voltage systems?
    A20: Yes, the TS334IDT is optimized for low-voltage systems, operating down to 1.8V, which is ideal for modern electronic systems with limited power supply.
    Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.