☰
STWLC98JR
STWLC98JR
Active
Description:  DISCRETE
Manufacturer:  STMicroelectronics
Datasheet:   STWLC98JR Datasheet
History Price: $4.71900
In Stock: 35685
STWLC98JR Specification
Specification
Part No
STWLC98JR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Wireless Power Receiver
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
90-BGA, FCBGA
Supplier Device Package
90-FCBGA (4.3x3.9)
STWLC98JR Related Parts
STWBC
STWBC
STMicroelectronics
IC CONTROLLER BATT CHARG QFPN
STWBC-EP
STWBC-EP
STMicroelectronics
VFQFPN 5X5X1.0 32L P
STWBC-EPTR
STWBC-EPTR
STMicroelectronics
IND.& POWER CONV.
STWBC-MC
STWBC-MC
STMicroelectronics
IND.& POWER CONV.
STWBC-MCTR
STWBC-MCTR
STMicroelectronics
IC FLYBACK CTLR TRANSM VFQFPN
STWBC-WA
STWBC-WA
STMicroelectronics
IC CONTROLLER BATT CHRG 32VFQFPN
STWBC-WATR
STWBC-WATR
STMicroelectronics
IC CONTROLLER BATT CHRG 32VFQFPN
STWBC2
STWBC2
STMicroelectronics
IC BATTERY CHARGER CTRLR QFPN
STWBC2-HP
STWBC2-HP
STMicroelectronics
DISCRETE
STWBC86JR
STWBC86JR
STMicroelectronics
DISCRETE
STWBCTR
STWBCTR
STMicroelectronics
IC CTLR BATT CHARG VFQFPN
STWLC03JR
STWLC03JR
STMicroelectronics
IC WIRELESS POWER RECEIVER
STWLC98JR Description
The STMicroelectronics STWLC98JR is a highly integrated wireless power receiver designed for efficient power transfer in various applications, particularly in the realm of wireless charging. This device is part of STMicroelectronics%27 portfolio of wireless charging solutions, which are aimed at providing a seamless and convenient charging experience for consumer electronics, wearables, and other devices.

## Overview

The STWLC98JR is designed to comply with the Qi wireless charging standard, making it suitable for a wide range of applications, including smartphones, tablets, and other portable devices. It features advanced power management capabilities, high efficiency, and a compact design, making it an ideal choice for manufacturers looking to implement wireless charging technology in their products.

## Key Features

1. Wireless Charging Standard:
- Compliant with the Qi standard (WPC 1.2.4), ensuring compatibility with a wide range of Qi-certified transmitters and receivers.

2. High Efficiency:
- The STWLC98JR is designed to achieve high power transfer efficiency, typically around 80% or higher, which minimizes energy loss during the charging process.

3. Integrated Power Management:
- The device includes an integrated power management system that optimizes the charging process, ensuring safe and efficient power delivery to the connected load.

4. Flexible Output Power:
- Supports output power levels up to 15W, allowing for fast charging capabilities for compatible devices.

5. Compact Design:
- The device is available in a compact package, making it suitable for space-constrained applications. Its small footprint allows for easy integration into various device designs.

6. Foreign Object Detection (FOD):
- The STWLC98JR features advanced foreign object detection capabilities, which help to ensure safe operation by identifying and preventing charging of non-compatible objects placed on the charging pad.

7. Thermal Management:
- Integrated thermal management features help to monitor and control the temperature of the device during operation, ensuring safe and reliable performance.

8. Communication Interface:
- The device supports communication with the transmitter for optimized power transfer and control, enhancing the overall charging experience.

9. Integrated Rectifier:
- The STWLC98JR includes an integrated rectifier, which simplifies the design and reduces the number of external components required for implementation.

## Specifications

- Operating Voltage: 4.5V to 10V
- Output Power: Up to 15W
- Efficiency: Typically ≥ 80% at full load
- Operating Frequency: 110 kHz to 205 kHz
- Package Type: QFN (Quad Flat No-lead) package, typically 5mm x 5mm
- Temperature Range: -40°C to +125°C (operating temperature)
- Foreign Object Detection: Yes, with adjustable thresholds
- Communication Protocol: Supports proprietary communication with the transmitter

## Applications

The STWLC98JR is suitable for a variety of applications, including:

- Smartphones and Tablets: Enabling convenient wireless charging for consumer electronics.
- Wearable Devices: Ideal for smartwatches and fitness trackers that require compact and efficient charging solutions.
- Consumer Electronics: Can be integrated into various devices such as headphones, portable speakers, and more.
- Industrial Applications: Suitable for wireless charging of tools and equipment in industrial settings.
- Automotive: Can be used in vehicles for charging smartphones and other devices wirelessly.

## Conclusion

The STMicroelectronics STWLC98JR is a versatile and efficient wireless power receiver that meets the growing demand for wireless charging solutions in modern electronic devices. With its compliance to the Qi standard, high efficiency, and advanced features such as foreign object detection and integrated power management, it provides a reliable and user-friendly charging experience. Its compact design and flexible output power make it an excellent choice for manufacturers looking to enhance their products with wireless charging capabilities.
STWLC98JR Compare Parts
  • STWLC98JR vs STWLC68JRH
  • STWLC98JR vs STWLC38JRM
  • STWLC98JR vs STWLC33JR
  • STWLC98JR vs STWLC04JR
  • STWLC98JR vs STWLC03JR
  • STWLC98JR vs STWBCTR
  • STWLC98JR vs STWBC86JR
  • STWLC98JR vs STWBC2-HP
  • STWLC98JR vs STWBC2
  • STWLC98JR vs STWBC-WATR
  • STWLC98JR vs STWBC-WA
  • STWLC98JR vs STWBC-MCTR
  • STWLC98JR vs STWBC-MC
  • STWLC98JR vs STWBC-EPTR
  • STWLC98JR vs STWBC-EP
  • STWLC98JR vs STWBC
  • STWLC98JR vs STWLC88JR
  • STWLC98JR vs STWLC86JR
  • STWLC98JR vs STWLC68JRF
  • STWLC98JR vs STWLC38JR
  • STWLC98JR vs STWLC33JRF
  • STWLC98JR vs STWLC30JRF
  • STWLC98JR vs STWBC2-MP
  • STWLC98JR vs STWBC2-LP
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right