☰
STWBC
STWBC
Obsolete
Description:  IC CONTROLLER BATT CHARG QFPN
Manufacturer:  STMicroelectronics
Datasheet:   STWBC Datasheet
History Price: Obsolete
In Stock: 39150
STWBC Specification
Specification
Part No
STWBC
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Digital Power Controller
Current - Supply
-
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
STWBC PDF Datasheet
STWBC Related Parts
STWBC-EP
STWBC-EP
STMicroelectronics
VFQFPN 5X5X1.0 32L P
STWBC-EPTR
STWBC-EPTR
STMicroelectronics
IND.& POWER CONV.
STWBC-MC
STWBC-MC
STMicroelectronics
IND.& POWER CONV.
STWBC-MCTR
STWBC-MCTR
STMicroelectronics
IC FLYBACK CTLR TRANSM VFQFPN
STWBC-WA
STWBC-WA
STMicroelectronics
IC CONTROLLER BATT CHRG 32VFQFPN
STWBC-WATR
STWBC-WATR
STMicroelectronics
IC CONTROLLER BATT CHRG 32VFQFPN
STWBC2
STWBC2
STMicroelectronics
IC BATTERY CHARGER CTRLR QFPN
STWBC2-HP
STWBC2-HP
STMicroelectronics
DISCRETE
STWBC86JR
STWBC86JR
STMicroelectronics
DISCRETE
STWBCTR
STWBCTR
STMicroelectronics
IC CTLR BATT CHARG VFQFPN
STWLC03JR
STWLC03JR
STMicroelectronics
IC WIRELESS POWER RECEIVER
STWLC04JR
STWLC04JR
STMicroelectronics
IC WIRELESS POWER RECEIVER
STWBC Compare Parts
  • STWBC vs STWLC98JR
  • STWBC vs STWLC68JRH
  • STWBC vs STWLC38JRM
  • STWBC vs STWLC33JR
  • STWBC vs STWLC04JR
  • STWBC vs STWLC03JR
  • STWBC vs STWBCTR
  • STWBC vs STWBC86JR
  • STWBC vs STWBC2-HP
  • STWBC vs STWBC2
  • STWBC vs STWBC-WATR
  • STWBC vs STWBC-WA
  • STWBC vs STWBC-MCTR
  • STWBC vs STWBC-MC
  • STWBC vs STWBC-EPTR
  • STWBC vs STWBC-EP
  • STWBC vs STWLC88JR
  • STWBC vs STWLC86JR
  • STWBC vs STWLC68JRF
  • STWBC vs STWLC38JR
  • STWBC vs STWLC33JRF
  • STWBC vs STWLC30JRF
  • STWBC vs STWBC2-MP
  • STWBC vs STWBC2-LP
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right