Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ STMicroelectronics STWBC-EP
STWBC-EP
Obsolete
PMIC - Power Management - Specialized
Description:
VFQFPN 5X5X1.0 32L P
Manufacturer:
STMicroelectronics
Datasheet:
STWBC-EP Datasheet
History Price: Obsolete
In Stock: 9580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STWBC-EP Specification
Specification
Part No
STWBC-EP
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Wireless Power Transmitter
Current - Supply
100mA
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
STWBC-EP PDF Datasheet
STWBC-EP Datasheet
Click and Download: STWBC-EP Datasheet
STWBC-EP Related Parts
STWBC
STMicroelectronics
IC CONTROLLER BATT CHARG QFPN
STWBC-EPTR
STMicroelectronics
IND.& POWER CONV.
STWBC-MC
STMicroelectronics
IND.& POWER CONV.
STWBC-MCTR
STMicroelectronics
IC FLYBACK CTLR TRANSM VFQFPN
STWBC-WA
STMicroelectronics
IC CONTROLLER BATT CHRG 32VFQFPN
STWBC-WATR
STMicroelectronics
IC CONTROLLER BATT CHRG 32VFQFPN
STWBC2
STMicroelectronics
IC BATTERY CHARGER CTRLR QFPN
STWBC2-HP
STMicroelectronics
DISCRETE
STWBC86JR
STMicroelectronics
DISCRETE
STWBCTR
STMicroelectronics
IC CTLR BATT CHARG VFQFPN
STWLC03JR
STMicroelectronics
IC WIRELESS POWER RECEIVER
STWLC04JR
STMicroelectronics
IC WIRELESS POWER RECEIVER
STWBC-EP Compare Parts
STWBC-EP vs STWLC98JR
STWBC-EP vs STWLC68JRH
STWBC-EP vs STWLC38JRM
STWBC-EP vs STWLC33JR
STWBC-EP vs STWLC04JR
STWBC-EP vs STWLC03JR
STWBC-EP vs STWBCTR
STWBC-EP vs STWBC86JR
STWBC-EP vs STWBC2-HP
STWBC-EP vs STWBC2
STWBC-EP vs STWBC-WATR
STWBC-EP vs STWBC-WA
STWBC-EP vs STWBC-MCTR
STWBC-EP vs STWBC-MC
STWBC-EP vs STWBC-EPTR
STWBC-EP vs STWBC
STWBC-EP vs STWLC88JR
STWBC-EP vs STWLC86JR
STWBC-EP vs STWLC68JRF
STWBC-EP vs STWLC38JR
STWBC-EP vs STWLC33JRF
STWBC-EP vs STWLC30JRF
STWBC-EP vs STWBC2-MP
STWBC-EP vs STWBC2-LP
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right