☰
STWBC2-HP
STWBC2-HP
Active
Description:  DISCRETE
Manufacturer:  STMicroelectronics
Datasheet:   STWBC2-HP Datasheet
History Price: $5.98950
In Stock: 2590
STWBC2-HP Specification
Specification
Part No
STWBC2-HP
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Wireless Power Transmitter
Current - Supply
500μA
Voltage - Supply
4.1V ~ 24V
Operating Temperature
-40℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
68-VFQFN Exposed Pad
Supplier Device Package
68-VFQFPN (8x8)
STWBC2-HP Related Parts
STWBC
STWBC
STMicroelectronics
IC CONTROLLER BATT CHARG QFPN
STWBC-EP
STWBC-EP
STMicroelectronics
VFQFPN 5X5X1.0 32L P
STWBC-EPTR
STWBC-EPTR
STMicroelectronics
IND.& POWER CONV.
STWBC-MC
STWBC-MC
STMicroelectronics
IND.& POWER CONV.
STWBC-MCTR
STWBC-MCTR
STMicroelectronics
IC FLYBACK CTLR TRANSM VFQFPN
STWBC-WA
STWBC-WA
STMicroelectronics
IC CONTROLLER BATT CHRG 32VFQFPN
STWBC-WATR
STWBC-WATR
STMicroelectronics
IC CONTROLLER BATT CHRG 32VFQFPN
STWBC2
STWBC2
STMicroelectronics
IC BATTERY CHARGER CTRLR QFPN
STWBC86JR
STWBC86JR
STMicroelectronics
DISCRETE
STWBCTR
STWBCTR
STMicroelectronics
IC CTLR BATT CHARG VFQFPN
STWLC03JR
STWLC03JR
STMicroelectronics
IC WIRELESS POWER RECEIVER
STWLC04JR
STWLC04JR
STMicroelectronics
IC WIRELESS POWER RECEIVER
STWBC2-HP Compare Parts
  • STWBC2-HP vs STWLC98JR
  • STWBC2-HP vs STWLC68JRH
  • STWBC2-HP vs STWLC38JRM
  • STWBC2-HP vs STWLC33JR
  • STWBC2-HP vs STWLC04JR
  • STWBC2-HP vs STWLC03JR
  • STWBC2-HP vs STWBCTR
  • STWBC2-HP vs STWBC86JR
  • STWBC2-HP vs STWBC2
  • STWBC2-HP vs STWBC-WATR
  • STWBC2-HP vs STWBC-WA
  • STWBC2-HP vs STWBC-MCTR
  • STWBC2-HP vs STWBC-MC
  • STWBC2-HP vs STWBC-EPTR
  • STWBC2-HP vs STWBC-EP
  • STWBC2-HP vs STWBC
  • STWBC2-HP vs STWLC88JR
  • STWBC2-HP vs STWLC86JR
  • STWBC2-HP vs STWLC68JRF
  • STWBC2-HP vs STWLC38JR
  • STWBC2-HP vs STWLC33JRF
  • STWBC2-HP vs STWLC30JRF
  • STWBC2-HP vs STWBC2-MP
  • STWBC2-HP vs STWBC2-LP
  • STWBC2-HP FAQ
    Q1: What is the STMicroelectronics STWBC2-HP?
    A1: The STMicroelectronics STWBC2-HP is a high-performance controller IC designed for wireless charging applications, specifically supporting Qi-compatible fast charging.

    Q2: What are the key features of the STWBC2-HP?
    A2: Key features of the STWBC2-HP include high-efficiency power conversion, wide input voltage range, support for both transmitter and receiver sides, and advanced protection features for wireless power transfer.

    Q3: What is the operating input voltage range of the STWBC2-HP?
    A3: The operating input voltage range of the STWBC2-HP is 3.5V to 20V, making it versatile for different power supply configurations.

    Q4: Does the STWBC2-HP support fast charging standards?
    A4: Yes, the STWBC2-HP supports fast charging standards like Qi and can deliver up to 15W of power for fast wireless charging.

    Q5: What kind of applications is the STWBC2-HP suitable for?
    A5: The STWBC2-HP is suitable for wireless charging applications, including smartphones, wearables, and other consumer electronic devices that require efficient power transfer.

    Q6: Does the STWBC2-HP have any protection features?
    A6: Yes, the STWBC2-HP includes several protection features such as overvoltage protection, overcurrent protection, and thermal shutdown to ensure safe operation.

    Q7: What is the communication interface of the STWBC2-HP?
    A7: The STWBC2-HP uses an I²C interface for communication with external devices for configuration, status reporting, and diagnostics.

    Q8: What is the power transfer efficiency of the STWBC2-HP?
    A8: The STWBC2-HP offers high power transfer efficiency, typically greater than 80%, ensuring minimal energy loss during wireless charging.

    Q9: Can the STWBC2-HP be used in both transmitter and receiver sides of wireless charging?
    A9: Yes, the STWBC2-HP is designed to be used in both transmitter and receiver sides for wireless charging systems, providing flexibility in system design.

    Q10: What is the output power capability of the STWBC2-HP?
    A10: The STWBC2-HP is capable of delivering up to 15W of output power for fast wireless charging applications.

    Q11: What is the package type of the STWBC2-HP?
    A11: The STWBC2-HP is available in a compact 32-pin QFN package, which is ideal for integration into space-constrained designs.

    Q12: How does the STWBC2-HP manage thermal performance?
    A12: The STWBC2-HP includes built-in thermal shutdown and overtemperature protection to prevent overheating during high-power operation.

    Q13: What is the typical switching frequency of the STWBC2-HP?
    A13: The typical switching frequency of the STWBC2-HP is around 100kHz, which helps optimize power transfer efficiency and reduce electromagnetic interference (EMI).

    Q14: Is the STWBC2-HP compliant with international wireless charging standards?
    A14: Yes, the STWBC2-HP is compliant with the Qi wireless charging standard, ensuring interoperability with a wide range of devices.

    Q15: Does the STWBC2-HP support foreign object detection (FOD)?
    A15: Yes, the STWBC2-HP supports foreign object detection (FOD) to prevent heating or damage caused by placing non-compatible objects in the charging area.

    Q16: What is the typical current consumption of the STWBC2-HP?
    A16: The typical current consumption of the STWBC2-HP is very low when idle, ensuring efficient power management during operation.

    Q17: Can the STWBC2-HP be used in automotive applications?
    A17: Yes, the STWBC2-HP is suitable for automotive applications, especially for in-vehicle wireless charging systems, providing reliable performance in automotive environments.

    Q18: What is the maximum operating temperature of the STWBC2-HP?
    A18: The maximum operating temperature of the STWBC2-HP is 125°C, making it suitable for high-temperature environments.

    Q19: What external components are required for using the STWBC2-HP?
    A19: The STWBC2-HP typically requires external components such as power MOSFETs, capacitors, and inductors to complete the wireless power transfer system.

    Q20: How does the STWBC2-HP improve user experience in wireless charging?
    A20: The STWBC2-HP improves user experience by enabling fast charging, reducing energy loss, and providing features like foreign object detection and safety protections for a more reliable and efficient charging process.
    Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right