☰
STWBC2
STWBC2
Active
Description:  IC BATTERY CHARGER CTRLR QFPN
Manufacturer:  STMicroelectronics
Datasheet:   STWBC2 Datasheet
History Price: Active
In Stock: 32160
STWBC2 Specification
Specification
Part No
STWBC2
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Digital Power Controller
Current - Supply
-
Voltage - Supply
4.5V ~ 24V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
STWBC2 PDF Datasheet
STWBC2 Related Parts
STWBC
STWBC
STMicroelectronics
IC CONTROLLER BATT CHARG QFPN
STWBC-EP
STWBC-EP
STMicroelectronics
VFQFPN 5X5X1.0 32L P
STWBC-EPTR
STWBC-EPTR
STMicroelectronics
IND.& POWER CONV.
STWBC-MC
STWBC-MC
STMicroelectronics
IND.& POWER CONV.
STWBC-MCTR
STWBC-MCTR
STMicroelectronics
IC FLYBACK CTLR TRANSM VFQFPN
STWBC-WA
STWBC-WA
STMicroelectronics
IC CONTROLLER BATT CHRG 32VFQFPN
STWBC-WATR
STWBC-WATR
STMicroelectronics
IC CONTROLLER BATT CHRG 32VFQFPN
STWBC2-HP
STWBC2-HP
STMicroelectronics
DISCRETE
STWBC86JR
STWBC86JR
STMicroelectronics
DISCRETE
STWBCTR
STWBCTR
STMicroelectronics
IC CTLR BATT CHARG VFQFPN
STWLC03JR
STWLC03JR
STMicroelectronics
IC WIRELESS POWER RECEIVER
STWLC04JR
STWLC04JR
STMicroelectronics
IC WIRELESS POWER RECEIVER
STWBC2 Compare Parts
  • STWBC2 vs STWLC98JR
  • STWBC2 vs STWLC68JRH
  • STWBC2 vs STWLC38JRM
  • STWBC2 vs STWLC33JR
  • STWBC2 vs STWLC04JR
  • STWBC2 vs STWLC03JR
  • STWBC2 vs STWBCTR
  • STWBC2 vs STWBC86JR
  • STWBC2 vs STWBC2-HP
  • STWBC2 vs STWBC-WATR
  • STWBC2 vs STWBC-WA
  • STWBC2 vs STWBC-MCTR
  • STWBC2 vs STWBC-MC
  • STWBC2 vs STWBC-EPTR
  • STWBC2 vs STWBC-EP
  • STWBC2 vs STWBC
  • STWBC2 vs STWLC88JR
  • STWBC2 vs STWLC86JR
  • STWBC2 vs STWLC68JRF
  • STWBC2 vs STWLC38JR
  • STWBC2 vs STWLC33JRF
  • STWBC2 vs STWLC30JRF
  • STWBC2 vs STWBC2-MP
  • STWBC2 vs STWBC2-LP
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right