☰
STWLC68JRH
STWLC68JRH
Active
Description:  QI-COMPLIANT INDUCTIVE WIRELESS
Manufacturer:  STMicroelectronics
Datasheet:   STWLC68JRH Datasheet
History Price: $6.72000
In Stock: 39860
STWLC68JRH Specification
Specification
Part No
STWLC68JRH
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Wireless Power Receiver
Current - Supply
10mA
Voltage - Supply
1.79V ~ 1.81V, 4.8V ~ 5.2V
Operating Temperature
0℃ ~ 85℃ (TA)
Mounting Type
Surface Mount
Package / Case
72-UFBGA, WLCSP
Supplier Device Package
72-WLCSP (3.27x3.67)
STWLC68JRH PDF Datasheet
STWLC68JRH Related Parts
STWBC
STWBC
STMicroelectronics
IC CONTROLLER BATT CHARG QFPN
STWBC-EP
STWBC-EP
STMicroelectronics
VFQFPN 5X5X1.0 32L P
STWBC-EPTR
STWBC-EPTR
STMicroelectronics
IND.& POWER CONV.
STWBC-MC
STWBC-MC
STMicroelectronics
IND.& POWER CONV.
STWBC-MCTR
STWBC-MCTR
STMicroelectronics
IC FLYBACK CTLR TRANSM VFQFPN
STWBC-WA
STWBC-WA
STMicroelectronics
IC CONTROLLER BATT CHRG 32VFQFPN
STWBC-WATR
STWBC-WATR
STMicroelectronics
IC CONTROLLER BATT CHRG 32VFQFPN
STWBC2
STWBC2
STMicroelectronics
IC BATTERY CHARGER CTRLR QFPN
STWBC2-HP
STWBC2-HP
STMicroelectronics
DISCRETE
STWBC86JR
STWBC86JR
STMicroelectronics
DISCRETE
STWBCTR
STWBCTR
STMicroelectronics
IC CTLR BATT CHARG VFQFPN
STWLC03JR
STWLC03JR
STMicroelectronics
IC WIRELESS POWER RECEIVER
STWLC68JRH Compare Parts
  • STWLC68JRH vs STWLC98JR
  • STWLC68JRH vs STWLC38JRM
  • STWLC68JRH vs STWLC33JR
  • STWLC68JRH vs STWLC04JR
  • STWLC68JRH vs STWLC03JR
  • STWLC68JRH vs STWBCTR
  • STWLC68JRH vs STWBC86JR
  • STWLC68JRH vs STWBC2-HP
  • STWLC68JRH vs STWBC2
  • STWLC68JRH vs STWBC-WATR
  • STWLC68JRH vs STWBC-WA
  • STWLC68JRH vs STWBC-MCTR
  • STWLC68JRH vs STWBC-MC
  • STWLC68JRH vs STWBC-EPTR
  • STWLC68JRH vs STWBC-EP
  • STWLC68JRH vs STWBC
  • STWLC68JRH vs STWLC88JR
  • STWLC68JRH vs STWLC86JR
  • STWLC68JRH vs STWLC68JRF
  • STWLC68JRH vs STWLC38JR
  • STWLC68JRH vs STWLC33JRF
  • STWLC68JRH vs STWLC30JRF
  • STWLC68JRH vs STWBC2-MP
  • STWLC68JRH vs STWBC2-LP
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right