☰
STWLC38JR
STWLC38JR
Active
Description:  DISCRETE
Manufacturer:  STMicroelectronics
Datasheet:   STWLC38JR Datasheet
History Price: $2.72250
In Stock: 31095
STWLC38JR Specification
Specification
Part No
STWLC38JR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Wireless Power Receiver
Current - Supply
-
Voltage - Supply
4V ~ 12V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
40-UFBGA, WLCSP
Supplier Device Package
40-WLCSP (2.13x3.33)
STWLC38JR Related Parts
STWBC
STWBC
STMicroelectronics
IC CONTROLLER BATT CHARG QFPN
STWBC-EP
STWBC-EP
STMicroelectronics
VFQFPN 5X5X1.0 32L P
STWBC-EPTR
STWBC-EPTR
STMicroelectronics
IND.& POWER CONV.
STWBC-MC
STWBC-MC
STMicroelectronics
IND.& POWER CONV.
STWBC-MCTR
STWBC-MCTR
STMicroelectronics
IC FLYBACK CTLR TRANSM VFQFPN
STWBC-WA
STWBC-WA
STMicroelectronics
IC CONTROLLER BATT CHRG 32VFQFPN
STWBC-WATR
STWBC-WATR
STMicroelectronics
IC CONTROLLER BATT CHRG 32VFQFPN
STWBC2
STWBC2
STMicroelectronics
IC BATTERY CHARGER CTRLR QFPN
STWBC2-HP
STWBC2-HP
STMicroelectronics
DISCRETE
STWBC86JR
STWBC86JR
STMicroelectronics
DISCRETE
STWBCTR
STWBCTR
STMicroelectronics
IC CTLR BATT CHARG VFQFPN
STWLC03JR
STWLC03JR
STMicroelectronics
IC WIRELESS POWER RECEIVER
STWLC38JR Description
The STMicroelectronics STWLC38JR is a highly integrated wireless power receiver designed for applications that require efficient and reliable wireless charging. This device is part of STMicroelectronics' wireless charging solutions, which comply with the Qi standard, making it suitable for a wide range of consumer electronics, including smartphones, wearables, and other portable devices.

## Overview

The STWLC38JR is designed to receive power wirelessly through inductive coupling, allowing devices to be charged without the need for physical connectors. This technology enhances user convenience and durability by eliminating wear and tear associated with traditional charging ports.

## Key Specifications

1. Input Voltage Range:
- The STWLC38JR operates with an input voltage range of 4.5V to 10V, accommodating various power supply configurations.

2. Output Power:
- The device supports output power levels of up to 15W, making it suitable for fast charging applications. It can dynamically adjust the output power based on the capabilities of the connected device.

3. Efficiency:
- The STWLC38JR boasts high efficiency, typically around 80% to 90%, depending on the load conditions. This efficiency helps to minimize energy loss during the charging process.

4. Operating Frequency:
- The device operates at a frequency of 110-205 kHz, which is optimal for wireless power transfer and ensures compatibility with various transmitter designs.

5. Communication Protocol:
- The STWLC38JR supports the Qi communication protocol, enabling seamless interaction with Qi-compatible transmitters. This includes features such as power negotiation and status reporting.

6. Integrated Features:
- The device includes integrated features such as a rectifier, voltage regulator, and control circuitry, which simplifies the design and reduces the number of external components required.

7. Thermal Management:
- The STWLC38JR is equipped with thermal protection features to prevent overheating during operation. It can operate in a temperature range of -40°C to +125°C, making it suitable for various environmental conditions.

8. Package Type:
- The device is available in a compact QFN package, which is ideal for space-constrained applications and allows for efficient thermal dissipation.

## Features

- Foreign Object Detection (FOD): The STWLC38JR includes
STWLC38JR Compare Parts
  • STWLC38JR vs STWLC98JR
  • STWLC38JR vs STWLC68JRH
  • STWLC38JR vs STWLC38JRM
  • STWLC38JR vs STWLC33JR
  • STWLC38JR vs STWLC04JR
  • STWLC38JR vs STWLC03JR
  • STWLC38JR vs STWBCTR
  • STWLC38JR vs STWBC86JR
  • STWLC38JR vs STWBC2-HP
  • STWLC38JR vs STWBC2
  • STWLC38JR vs STWBC-WATR
  • STWLC38JR vs STWBC-WA
  • STWLC38JR vs STWBC-MCTR
  • STWLC38JR vs STWBC-MC
  • STWLC38JR vs STWBC-EPTR
  • STWLC38JR vs STWBC-EP
  • STWLC38JR vs STWBC
  • STWLC38JR vs STWLC88JR
  • STWLC38JR vs STWLC86JR
  • STWLC38JR vs STWLC68JRF
  • STWLC38JR vs STWLC33JRF
  • STWLC38JR vs STWLC30JRF
  • STWLC38JR vs STWBC2-MP
  • STWLC38JR vs STWBC2-LP
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right