☰
STLDC08PUR
STLDC08PUR
Active
Description:  IC LED DRIVER CTRLR PWM 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   STLDC08PUR Datasheet
History Price: $3.78000
In Stock: 2080
STLDC08PUR Specification
Specification
Part No
STLDC08PUR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Controller
Topology
Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
0.8V
Voltage - Supply (Max)
3.6V
Voltage - Output
-
Current - Output / Channel
-
Frequency
-
Dimming
PWM
Applications
Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
STLDC08PUR PDF Datasheet
STLDC08PUR Related Parts
STLA01PUR
STLA01PUR
STMicroelectronics
IC LED DRIVER LINEAR 50MA 6DFN
STLA02PUR
STLA02PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 20MA 6DFN
STLD20CP1PQR
STLD20CP1PQR
STMicroelectronics
IC LED DRV RGLTR PWM 300MA 16QFN
STLD20D-C8
STLD20D-C8
STMicroelectronics
IC LED DRV RGLTR PWM SOT23-8
STLD20D-DEF
STLD20D-DEF
STMicroelectronics
IC LED DRVR RGLTR PWM 21MA 8QFN
STLD40DPMR
STLD40DPMR
STMicroelectronics
IC LED DRVR RGLTR PWM 20MA 8QFN
STLD40DPUR
STLD40DPUR
STMicroelectronics
IC LED DRVR RGLTR PWM 20MA 8QFN
STLD41PUR
STLD41PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 120MA 8QFN
STLED25JR
STLED25JR
STMicroelectronics
IC LED DRV RGLTR PWM 12FLIPCHIP
STLDC08PUR Compare Parts
  • STLDC08PUR vs STLD41PUR
  • STLDC08PUR vs STLD40DPUR
  • STLDC08PUR vs STLD40DPMR
  • STLDC08PUR vs STLD20D-DEF
  • STLDC08PUR vs STLD20D-C8
  • STLDC08PUR vs STLD20CP1PQR
  • STLDC08PUR vs STLA02PUR
  • STLDC08PUR vs STLA01PUR
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller