☰
STLD20D-DEF
STLD20D-DEF
Obsolete
Description:  IC LED DRVR RGLTR PWM 21MA 8QFN
Manufacturer:  STMicroelectronics
Datasheet:   STLD20D-DEF Datasheet
History Price: Obsolete
In Stock: 49640
STLD20D-DEF Specification
Specification
Part No
STLD20D-DEF
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
2.8V
Voltage - Supply (Max)
4.2V
Voltage - Output
-
Current - Output / Channel
21mA
Frequency
500kHz
Dimming
Analog, PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-VQFN
Supplier Device Package
8-QFN (3x3)
STLD20D-DEF PDF Datasheet
STLD20D-DEF Related Parts
STLA01PUR
STLA01PUR
STMicroelectronics
IC LED DRIVER LINEAR 50MA 6DFN
STLA02PUR
STLA02PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 20MA 6DFN
STLD20CP1PQR
STLD20CP1PQR
STMicroelectronics
IC LED DRV RGLTR PWM 300MA 16QFN
STLD20D-C8
STLD20D-C8
STMicroelectronics
IC LED DRV RGLTR PWM SOT23-8
STLD40DPMR
STLD40DPMR
STMicroelectronics
IC LED DRVR RGLTR PWM 20MA 8QFN
STLD40DPUR
STLD40DPUR
STMicroelectronics
IC LED DRVR RGLTR PWM 20MA 8QFN
STLD41PUR
STLD41PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 120MA 8QFN
STLDC08PUR
STLDC08PUR
STMicroelectronics
IC LED DRIVER CTRLR PWM 10DFN
STLED25JR
STLED25JR
STMicroelectronics
IC LED DRV RGLTR PWM 12FLIPCHIP
STLD20D-DEF Compare Parts
  • STLD20D-DEF vs STLDC08PUR
  • STLD20D-DEF vs STLD41PUR
  • STLD20D-DEF vs STLD40DPUR
  • STLD20D-DEF vs STLD40DPMR
  • STLD20D-DEF vs STLD20D-C8
  • STLD20D-DEF vs STLD20CP1PQR
  • STLD20D-DEF vs STLA02PUR
  • STLD20D-DEF vs STLA01PUR
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller