☰
STLD40DPUR
STLD40DPUR
Active
Description:  IC LED DRVR RGLTR PWM 20MA 8QFN
Manufacturer:  STMicroelectronics
Datasheet:   STLD40DPUR Datasheet
History Price: $1.78000
In Stock: 25860
STLD40DPUR Specification
Specification
Part No
STLD40DPUR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
5.5V
Voltage - Output
37V
Current - Output / Channel
20mA
Frequency
-
Dimming
PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-VDFN Exposed Pad
Supplier Device Package
8-QFN (3x3)
STLD40DPUR PDF Datasheet
STLD40DPUR Related Parts
STLA01PUR
STLA01PUR
STMicroelectronics
IC LED DRIVER LINEAR 50MA 6DFN
STLA02PUR
STLA02PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 20MA 6DFN
STLD20CP1PQR
STLD20CP1PQR
STMicroelectronics
IC LED DRV RGLTR PWM 300MA 16QFN
STLD20D-C8
STLD20D-C8
STMicroelectronics
IC LED DRV RGLTR PWM SOT23-8
STLD20D-DEF
STLD20D-DEF
STMicroelectronics
IC LED DRVR RGLTR PWM 21MA 8QFN
STLD40DPMR
STLD40DPMR
STMicroelectronics
IC LED DRVR RGLTR PWM 20MA 8QFN
STLD41PUR
STLD41PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 120MA 8QFN
STLDC08PUR
STLDC08PUR
STMicroelectronics
IC LED DRIVER CTRLR PWM 10DFN
STLED25JR
STLED25JR
STMicroelectronics
IC LED DRV RGLTR PWM 12FLIPCHIP
STLD40DPUR Description
Introduction to STMicroelectronics STLD40DPUR

The STLD40DPUR is a high-performance linear voltage regulator designed by STMicroelectronics. It is specifically engineered to provide a stable output voltage with low dropout, making it suitable for a variety of applications, including consumer electronics, automotive systems, and industrial equipment. The STLD40DPUR is known for its efficiency, compact size, and reliability, making it an ideal choice for modern electronic designs.

Key Specifications

- Input Voltage Range: 2.5V to 40V
- Output Voltage: Adjustable (1.2V to 37V) or fixed options available
- Maximum Output Current: 1A
- Dropout Voltage: 0.2V at 1A load
- Quiescent Current: 5 mA (typical)
- Temperature Range: -40°C to +125°C
- Power Dissipation: Up to 1.5W
- Package Type: TO-220, DPAK, or D2PAK

Functional Overview

The STLD40DPUR is designed to deliver a stable output voltage while maintaining high efficiency. Its low dropout voltage allows it to operate effectively even when the input voltage is close to the output voltage, which is particularly beneficial in battery-powered applications. The device features an adjustable output voltage option, allowing designers to customize the output to meet specific requirements.

Pin Configuration

The STLD40DPUR is available in multiple package types, including TO-220 and DPAK. The pin configuration typically includes:

- Input (Vin): Power supply input pin.
- Output (Vout): Regulated output voltage pin.
- Ground (GND): Ground reference pin.
- Adjust (Adj): Used for setting the output voltage in adjustable versions.
- Enable (EN): Optional pin for enabling or disabling the regulator.

Performance Characteristics

The STLD40DPUR is designed to provide high performance in various aspects:

- Low Dropout Voltage: With a dropout voltage of only 0.2V at a 1A load, the regulator can maintain output voltage stability even under low input voltage conditions.
- High Output Current Capability: The device can deliver up to 1A of output current, making it suitable for powering a wide range of devices.
- Wide Input Voltage Range: The input voltage range of 2.5V to 40V allows for flexibility in various applications, accommodating different power supply configurations.

Applications

The STLD40DPUR is versatile and can be used in a variety of applications, including:

- Consumer Electronics: Ideal for powering devices such as smartphones, tablets, and portable gadgets.
- Automotive Systems: Suitable for automotive electronics that require stable voltage regulation under varying conditions.
- Industrial Equipment: Used in industrial control systems and automation where reliable power supply is essential.
- Telecommunications: Employed in communication devices that require stable and efficient voltage regulation.

Advantages

- Compact Design: The available package options, such as TO-220 and DPAK, allow for easy integration into space-constrained designs.
- Thermal Protection: The device includes thermal shutdown features to protect against overheating, ensuring reliability in demanding environments.
- Low Noise Operation: The STLD40DPUR operates with low output noise, making it suitable for sensitive applications where signal integrity is crucial.

Conclusion

The STMicroelectronics STLD40DPUR is a robust and efficient linear voltage regulator that provides reliable voltage regulation for a wide range of applications. Its low dropout voltage, high output current capability, and adjustable output options make it an excellent choice for engineers and designers looking to create efficient and compact electronic systems. With its proven performance and versatility, the STLD40DPUR continues to be a preferred solution in the field of power management.
STLD40DPUR Compare Parts
  • STLD40DPUR vs STLDC08PUR
  • STLD40DPUR vs STLD41PUR
  • STLD40DPUR vs STLD40DPMR
  • STLD40DPUR vs STLD20D-DEF
  • STLD40DPUR vs STLD20D-C8
  • STLD40DPUR vs STLD20CP1PQR
  • STLD40DPUR vs STLA02PUR
  • STLD40DPUR vs STLA01PUR
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller