☰
STLA01PUR
STLA01PUR
Obsolete
Description:  IC LED DRIVER LINEAR 50MA 6DFN
Manufacturer:  STMicroelectronics
Datasheet:   STLA01PUR Datasheet
History Price: Obsolete
In Stock: 47200
STLA01PUR Specification
Specification
Part No
STLA01PUR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
-
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
3.75V
Voltage - Supply (Max)
6V
Voltage - Output
-
Current - Output / Channel
50mA
Frequency
-
Dimming
-
Applications
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-WFDFN Exposed Pad
Supplier Device Package
6-DFN (2x2)
STLA01PUR PDF Datasheet
STLA01PUR Related Parts
STLA02PUR
STLA02PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 20MA 6DFN
STLD20CP1PQR
STLD20CP1PQR
STMicroelectronics
IC LED DRV RGLTR PWM 300MA 16QFN
STLD20D-C8
STLD20D-C8
STMicroelectronics
IC LED DRV RGLTR PWM SOT23-8
STLD20D-DEF
STLD20D-DEF
STMicroelectronics
IC LED DRVR RGLTR PWM 21MA 8QFN
STLD40DPMR
STLD40DPMR
STMicroelectronics
IC LED DRVR RGLTR PWM 20MA 8QFN
STLD40DPUR
STLD40DPUR
STMicroelectronics
IC LED DRVR RGLTR PWM 20MA 8QFN
STLD41PUR
STLD41PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 120MA 8QFN
STLDC08PUR
STLDC08PUR
STMicroelectronics
IC LED DRIVER CTRLR PWM 10DFN
STLED25JR
STLED25JR
STMicroelectronics
IC LED DRV RGLTR PWM 12FLIPCHIP
STLA01PUR Compare Parts
  • STLA01PUR vs STLDC08PUR
  • STLA01PUR vs STLD41PUR
  • STLA01PUR vs STLD40DPUR
  • STLA01PUR vs STLD40DPMR
  • STLA01PUR vs STLD20D-DEF
  • STLA01PUR vs STLD20D-C8
  • STLA01PUR vs STLD20CP1PQR
  • STLA01PUR vs STLA02PUR
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable