☰
STLD41PUR
STLD41PUR
Obsolete
Description:  IC LED DRVR RGLTR PWM 120MA 8QFN
Manufacturer:  STMicroelectronics
Datasheet:   STLD41PUR Datasheet
History Price: Obsolete
In Stock: 38970
STLD41PUR Specification
Specification
Part No
STLD41PUR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
21V
Voltage - Output
38V
Current - Output / Channel
120mA
Frequency
1.4MHz
Dimming
PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-VDFN Exposed Pad
Supplier Device Package
8-QFN (3x3)
STLD41PUR Related Parts
STLA01PUR
STLA01PUR
STMicroelectronics
IC LED DRIVER LINEAR 50MA 6DFN
STLA02PUR
STLA02PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 20MA 6DFN
STLD20CP1PQR
STLD20CP1PQR
STMicroelectronics
IC LED DRV RGLTR PWM 300MA 16QFN
STLD20D-C8
STLD20D-C8
STMicroelectronics
IC LED DRV RGLTR PWM SOT23-8
STLD20D-DEF
STLD20D-DEF
STMicroelectronics
IC LED DRVR RGLTR PWM 21MA 8QFN
STLD40DPMR
STLD40DPMR
STMicroelectronics
IC LED DRVR RGLTR PWM 20MA 8QFN
STLD40DPUR
STLD40DPUR
STMicroelectronics
IC LED DRVR RGLTR PWM 20MA 8QFN
STLDC08PUR
STLDC08PUR
STMicroelectronics
IC LED DRIVER CTRLR PWM 10DFN
STLED25JR
STLED25JR
STMicroelectronics
IC LED DRV RGLTR PWM 12FLIPCHIP
STLD41PUR Compare Parts
  • STLD41PUR vs STLDC08PUR
  • STLD41PUR vs STLD40DPUR
  • STLD41PUR vs STLD40DPMR
  • STLD41PUR vs STLD20D-DEF
  • STLD41PUR vs STLD20D-C8
  • STLD41PUR vs STLD20CP1PQR
  • STLD41PUR vs STLA02PUR
  • STLD41PUR vs STLA01PUR
  • STLD41PUR FAQ
    Q1: What is the STMicroelectronics STLD41PUR used for?
    A1: The STMicroelectronics STLD41PUR is used for driving white LEDs in backlighting applications, especially in mobile phones and portable devices.

    Q2: What type of device is the STMicroelectronics STLD41PUR?
    A2: The STLD41PUR is a step-up (boost) DC-DC converter designed to power white LEDs.

    Q3: How many LEDs can the STMicroelectronics STLD41PUR drive?
    A3: The STLD41PUR can drive up to four white LEDs in series with constant current.

    Q4: What is the input voltage range for the STMicroelectronics STLD41PUR?
    A4: The input voltage range for the STLD41PUR is typically from 2.7V to 5.5V.

    Q5: Does the STMicroelectronics STLD41PUR support PWM dimming?
    A5: Yes, the STLD41PUR supports PWM dimming for brightness control of LEDs.

    Q6: What is the output current capability of the STMicroelectronics STLD41PUR?
    A6: The STLD41PUR can provide a regulated output current typically up to 20mA or higher depending on external component selection.

    Q7: What package is the STMicroelectronics STLD41PUR available in?
    A7: The STLD41PUR is available in a 6-lead DFN package.

    Q8: Is the STMicroelectronics STLD41PUR efficient for battery-powered devices?
    A8: Yes, the STLD41PUR is optimized for high efficiency, making it well-suited for battery-powered applications.

    Q9: What protection features are integrated in the STMicroelectronics STLD41PUR?
    A9: The STLD41PUR includes overvoltage protection, open LED protection, and thermal shutdown.

    Q10: Can the STMicroelectronics STLD41PUR be used with Li-ion batteries?
    A10: Yes, the STLD41PUR is suitable for use with single-cell Li-ion battery-powered devices.

    Q11: What is the switching frequency of the STMicroelectronics STLD41PUR?
    A11: The STLD41PUR operates at a high fixed switching frequency of around 1 MHz.

    Q12: Does the STMicroelectronics STLD41PUR require external components?
    A12: Yes, external components such as inductors, diodes, and capacitors are required for proper operation.

    Q13: Is the STMicroelectronics STLD41PUR suitable for portable lighting applications?
    A13: Yes, the STLD41PUR is ideal for portable lighting where efficient LED drive is needed.

    Q14: Can the STMicroelectronics STLD41PUR be controlled digitally?
    A14: Yes, digital control is possible using a PWM signal or digital interface for dimming.

    Q15: What is the startup behavior of the STMicroelectronics STLD41PUR?
    A15: The STLD41PUR features a soft-start mechanism to prevent inrush current during startup.

    Q16: What is the quiescent current of the STMicroelectronics STLD41PUR?
    A16: The STLD41PUR has a low quiescent current, helping to extend battery life in portable devices.

    Q17: Can the STMicroelectronics STLD41PUR drive LEDs in parallel?
    A17: It is designed for series LED connection to ensure equal current through each LED; parallel use is not recommended.

    Q18: Is thermal management important for the STMicroelectronics STLD41PUR?
    A18: Yes, although efficient, proper layout and thermal management help ensure stable performance.

    Q19: What applications commonly use the STMicroelectronics STLD41PUR?
    A19: Common applications include mobile phones, MP3 players, digital cameras, and handheld electronics.

    Q20: Does the STMicroelectronics STLD41PUR offer a shutdown mode?
    A20: Yes, the STLD41PUR includes an enable pin to shut down the device and reduce power consumption when not in use.
    Customer Reviews
    4.95 out of 5.00 stars from 188 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller