☰
STEF12EPUR
STEF12EPUR
Active
Description:  IC ELECTRONIC FUSE 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   STEF12EPUR Datasheet
History Price: $1.32000
In Stock: 47700
STEF12EPUR Specification
Specification
Part No
STEF12EPUR
Category
PMIC - Current Regulation/Management
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Electronic Fuse
Sensing Method
-
Accuracy
-
Voltage - Input
7.6V ~ 18V
Current - Output
3.6A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
STEF12EPUR PDF Datasheet
STEF12EPUR Related Parts
STEF01FTR
STEF01FTR
STMicroelectronics
IC ELECTRONIC FUSE 5% 14HTSSOP
STEF033AJR
STEF033AJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033APUR
STEF033APUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF033JR
STEF033JR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033PUR
STEF033PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DHPUR
STEF05DHPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DPUR
STEF05DPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LAJR
STEF05LAJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LAPUR
STEF05LAPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LJR
STEF05LJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LPUR
STEF05LPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05PUR
STEF05PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF12EPUR Compare Parts
  • STEF12EPUR vs STEF4SPUR
  • STEF12EPUR vs STEF12WHPUR
  • STEF12EPUR vs STEF12PUR
  • STEF12EPUR vs STEF12H60MPUR
  • STEF12EPUR vs STEF05PUR
  • STEF12EPUR vs STEF05LPUR
  • STEF12EPUR vs STEF05LJR
  • STEF12EPUR vs STEF05LAPUR
  • STEF12EPUR vs STEF05LAJR
  • STEF12EPUR vs STEF05DPUR
  • STEF12EPUR vs STEF05DHPUR
  • STEF12EPUR vs STEF033PUR
  • STEF12EPUR vs STEF033JR
  • STEF12EPUR vs STEF033APUR
  • STEF12EPUR vs STEF033AJR
  • STEF12EPUR vs STEF01FTR
  • STEF12EPUR vs STEF512SRXCPUR
  • STEF12EPUR vs STEF512SRDBPUR
  • STEF12EPUR vs STEF512GR
  • STEF12EPUR vs STEF12WPUR
  • STEF12EPUR vs STEF12SPUR
  • STEF12EPUR vs STEF12SGR
  • STEF12EPUR vs STEF12SAPUR
  • STEF12EPUR vs STEF12SAGR
  • STEF12EPUR vs STEF12H60MAPUR
  • STEF12EPUR vs STEF05WPUR
  • STEF12EPUR vs STEF05SGR
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious