☰
STEF033JR
STEF033JR
Active
Description:  IC ELECTRONIC FUSE 9FLIPCHIP
Manufacturer:  STMicroelectronics
Datasheet:   STEF033JR Datasheet
History Price: $1.32000
In Stock: 22970
STEF033JR Specification
Specification
Part No
STEF033JR
Category
PMIC - Current Regulation/Management
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Electronic Fuse
Sensing Method
-
Accuracy
-
Voltage - Input
3.1V ~ 8V
Current - Output
3.6A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
9-UFBGA, FCBGA
Supplier Device Package
9-FlipChip (1.19x1.19)
STEF033JR PDF Datasheet
STEF033JR Related Parts
STEF01FTR
STEF01FTR
STMicroelectronics
IC ELECTRONIC FUSE 5% 14HTSSOP
STEF033AJR
STEF033AJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033APUR
STEF033APUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF033PUR
STEF033PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DHPUR
STEF05DHPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DPUR
STEF05DPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LAJR
STEF05LAJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LAPUR
STEF05LAPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LJR
STEF05LJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LPUR
STEF05LPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05PUR
STEF05PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF12EPUR
STEF12EPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF033JR Compare Parts
  • STEF033JR vs STEF4SPUR
  • STEF033JR vs STEF12WHPUR
  • STEF033JR vs STEF12PUR
  • STEF033JR vs STEF12H60MPUR
  • STEF033JR vs STEF12EPUR
  • STEF033JR vs STEF05PUR
  • STEF033JR vs STEF05LPUR
  • STEF033JR vs STEF05LJR
  • STEF033JR vs STEF05LAPUR
  • STEF033JR vs STEF05LAJR
  • STEF033JR vs STEF05DPUR
  • STEF033JR vs STEF05DHPUR
  • STEF033JR vs STEF033PUR
  • STEF033JR vs STEF033APUR
  • STEF033JR vs STEF033AJR
  • STEF033JR vs STEF01FTR
  • STEF033JR vs STEF512SRXCPUR
  • STEF033JR vs STEF512SRDBPUR
  • STEF033JR vs STEF512GR
  • STEF033JR vs STEF12WPUR
  • STEF033JR vs STEF12SPUR
  • STEF033JR vs STEF12SGR
  • STEF033JR vs STEF12SAPUR
  • STEF033JR vs STEF12SAGR
  • STEF033JR vs STEF12H60MAPUR
  • STEF033JR vs STEF05WPUR
  • STEF033JR vs STEF05SGR
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious